EN
  • EN
  • DE
  • IT

IRS20965STRPBF

Part No IRS20965STRPBF
Manufacturer Infineon Technologies
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Infineon Technologies
Package Tape & Reel
Product Status Not For New Designs
Type Class D
Output Type 1-Channel (Mono)
Voltage - Supply 10V ~ 15V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TA)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number IRS20965
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875276-IRS20965STRPBF
Ultra Librarian 3D Model Ultra Librarian IRS20965STRPBF CAD Model

Description

The 875276-IRS20965STRPBF is an audio amplifier IC from Infineon Technologies.

  • Category: Integrated circuits
  • Specific Category: Linear amplifiers - audio amplifiers
  • Amplifier Class: Class D
  • Voltage Supply: 10V to 15V
  • Output: Mono
  • Output Power, Sensitivity, Data Rate: Not provided
  • Package: 16-SOIC
  • Mounting Type: Surface mount
  • Temperature Range: -40°C to 125°C
  • Status: Not recommended for new designs

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Amplifier IC
Lowest to $5.4024
Freescale Semiconductor - NXP
AUDIO AMPLIFIER, 0.4W(S), 1 FUNC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP / Amplifier IC 4-Channel (Quad) Class D 48-TSSOP-TOPEP
Lowest to $58.6747
STMicroelectronics
DISCRETE
Need more? Email Us
ON Semiconductor
45 W FOUR CHANNEL (BRIDGE CIRCUI / Amplifier IC 4-Channel (Quad) Class AB 25-HZIP
Lowest to $69.8311
Diodes Incorporated
IC AMP D/AB STEREO 5W 16SO
Lowest to $4.0360
Texas Instruments
IC AUDIO OPAMP / Amplifier IC
Lowest to $4.4233
Texas Instruments
IC AMP CLASS D STER 10W 28HTSSOP
Lowest to $0.7175
Analog Devices Inc.
IC AMP AUDIO PWR 40W STER 52TQFP / Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 52-TQFP-EP (10x10)
Lowest to $36.6545

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1090 $61.0900
23+ $5.0126 $115.2898
35+ $4.8560 $169.9600
48+ $4.6993 $225.5664
62+ $4.5427 $281.6474
83+ $4.0728 $338.0424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess