Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340099-SRC1202EF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SRC1202EF CAD Model

Description

The SRC1202EF is a NPN Silicon Transistor manufactured by AUK Corp. Like other transistors in the SRC120x series, it's designed for switching and amplification applications but may have slightly different electrical characteristics compared to other models in the series. It is a surface-mount device.

Applications

  • General-purpose amplification: Commonly found in amplifier stages to boost signal levels.
  • Switching circuits: Acts as an electronic switch for controlling current in circuits.
  • LED driver circuits: Drives LEDs in various display and lighting applications.
  • Digital circuits: Implements logic gates and other digital functions.
  • Low-power signal amplification: Amplifies weak signals in audio and communication systems.

Features

  • NPN Bipolar Transistor: A standard NPN transistor type.
  • Surface Mount Technology (SMT): Designed for automated pick-and-place assembly.
  • Low Saturation Voltage: Facilitates efficient switching with minimal voltage loss.
  • High Current Gain (hFE): Provides substantial amplification of input current.
  • Small Package Size: Allows for dense component placement on PCBs.

Benefits

  • Energy Efficiency: Low saturation voltage minimizes power consumption during switching.
  • Design Flexibility: Easily integrated into diverse circuit topologies.
  • Board Space Optimization: Compact package reduces PCB footprint.
  • Consistent Performance: Delivers stable and reliable operation.
  • Cost-Effective: A standard and readily available component.

Additional Details

Key specifications for the SRC1202EF include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and current gain (hFE). The transistor's datasheet will provide detailed information about these parameters, as well as thermal resistance, operating temperature range, and package dimensions. Proper heat sinking may be required depending on the application and operating conditions. It is typically packaged in a SOT-23 or similar package.

You May Also Be Interested in

AMCC
Lowest to $0.7321
ECAD model for S1203CBI
Samsung
Need more? Email Us
ECAD model for S1A0427B01-D0
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for S104T2CPE
Panjit
Lowest to $7.7616
ECAD model for S110T/R
ALPS Electric
Need more? Email Us
ECAD model for S1810CF-066
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S1462AF-004
STMicroelectronics
Need more? Email Us
ECAD model for S1610BH
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.7321
ECAD model for S1117-18PI
Micron Technology Inc.
Lowest to $1.5765
ECAD model for S1216AHTA-75LI-E

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3661 $65.8980
435+ $0.3002 $130.5870
670+ $0.2911 $195.0370
920+ $0.2820 $259.4400
1,185+ $0.2729 $323.3865
1,590+ $0.2445 $388.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 45,990 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention