EN
  • EN
  • DE

S1117-18PI

Part No S1117-18PI
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description Adjustable and Fixed LDO Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 303950-S1117-18PI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1117-18PI CAD Model

Description

The S1117-18PI is a low dropout (LDO) positive voltage regulator manufactured by AUK Corp. It's designed to provide a stable and regulated 1.8V output voltage. These regulators are commonly used in various electronic applications where a consistent and reliable power supply is required. It's part of the S1117 series.

Applications:

  • Microcontroller Power: Providing a stable 1.8V supply for microcontrollers in embedded systems.
  • Memory Power: Supplying power to memory chips, like SDRAM or DDR, that require a 1.8V supply.
  • Portable Devices: Regulating voltage in smartphones, tablets, and other battery-powered devices.
  • FPGA and CPLD Power: Supplying a stable voltage for Field-Programmable Gate Arrays and Complex Programmable Logic Devices.
  • Low-Voltage Logic Circuits: Providing a regulated voltage to digital logic circuits operating at 1.8V.

Features:

  • Low Dropout Voltage: Operates efficiently with minimal difference between input and output voltage.
  • High Output Voltage Accuracy: Delivers a stable and precise 1.8V output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current.
  • Thermal Shutdown Protection: Prevents damage to the regulator due to overheating.
  • Fixed Output Voltage: Provides a pre-set and stable 1.8V output.

Benefits:

  • Stable System Operation: Accurate voltage regulation ensures reliable performance of connected components.
  • Overload Protection: Prevents damage from short circuits or excessive current draw.
  • Thermal Protection: Prevents damage from overheating, improving reliability.
  • Easy to Use: Simple to integrate into existing circuits with minimal external components.
  • Efficient Power Conversion: Low dropout voltage minimizes power loss and improves efficiency.

Additional Details:

The S1117-18PI provides a fixed 1.8V regulated output. The input voltage range is typically slightly higher than the output voltage. It incorporates overcurrent protection and thermal shutdown features. The package type is usually a SOT-223 or similar. Refer to the official datasheet from AUK Corp for detailed specifications, application notes, and package dimensions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess