Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 304452-S16MD01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S16MD01 CAD Model

Description

The Sharp Microelectronics S16MD01 is a component likely associated with Sharp's range of electronic devices, potentially a sensor or driver IC. Given the limited publicly available information, a precise description of its function and specific applications is challenging. However, based on Sharp Microelectronics' general product offerings, it is likely to be used in consumer electronics, industrial equipment, or automotive systems.

Without further documentation, deducing specific applications proves difficult. However, components from Sharp Microelectronics often find use in:

  • Display Drivers: Driving LCD or other display technologies.
  • Sensor Applications: Detecting environmental or physical changes.
  • Power Management: Managing power distribution within a system.
  • Control Systems: Providing control signals for various devices.

Features

As specific details are scarce, a comprehensive list of features is unavailable. Typical features expected in such a component would likely include:

  • Low Power Consumption: Designed for energy efficiency.
  • Compact Size: Suitable for integration in small devices.
  • Signal Conditioning: Processing input signals for optimal use.
  • Over-Voltage Protection: Protecting the device from voltage spikes.
  • High Reliability: Ensuring stable performance over time.

Benefits

The potential benefits of using the S16MD01 (if appropriate for your application) are:

  • Improved System Performance: Enhancing the overall functionality of the device it is integrated into.
  • Reduced Power Consumption: Contributing to longer battery life or reduced energy costs.
  • Enhanced Reliability: Minimizing the risk of system failure.
  • Simplified Design: Streamlining the integration process.

Additional Details: Given the limited information, consider consulting Sharp Microelectronics' official website or contacting their support team for accurate specifications and application notes. It's crucial to have detailed documentation before using any electronic component.

You May Also Be Interested in

SYNC POWER Crop
Need more? Email Us
ECAD model for SPN3400WS233RG
Infineon Technologies
Need more? Email Us
ECAD model for SPNC020E20
SYNC POWER Crop
Dual P-Channel Enhancement Mode MOSFET
Lowest to $0.0918
ECAD model for SPP1023S56RG
Sanken
Need more? Email Us
ECAD model for SPI-3102-R1
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.0591
ECAD model for SPP2303S23RGB
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.3603
ECAD model for SPN1012S52RGB
SYNC POWER Crop
Lowest to $0.2561
ECAD model for SPP8803TS8RGB
Sunplus
Lowest to $10.7614
ECAD model for SPMP8120B-QL171
SYNC POWER Crop
Need more? Email Us
ECAD model for SPN1014S52RGB

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention