Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower™
Package Tube
Part Status Obsolete
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package PowerSO-10 Exposed Bottom Pad
Case / Package 10-PowerSO
Family Name VB325
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-18663, VB325SP-E-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902490-VB325SP-E
Ultra Librarian 3D Model Ultra Librarian VB325SP-E CAD Model

Description

The VB325SP-E is a high-performance automotive-grade ignition coil driver power integrated circuit, meticulously engineered by STMicroelectronics. This robust component is designed to meet the stringent demands of modern automotive ignition systems, providing reliable and efficient control of ignition coil operations.

Key Features

  • High-Voltage Capability: The VB325SP-E is capable of handling high voltages, which is essential for driving ignition coils in combustion engines.
  • Integrated Diagnostics: This IC comes equipped with advanced diagnostic features that help detect and manage faults, ensuring the safety and reliability of the ignition system.
  • Thermal Protection: With built-in thermal shutdown, the device protects itself from damage due to overheating, thus ensuring a longer lifespan and consistent performance.
  • High Current Drive: The device is capable of delivering high current to the ignition coil, ensuring a strong and reliable spark for combustion.
  • Automotive Grade: As an automotive-grade product, the VB325SP-E meets the rigorous standards for performance and reliability in the automotive industry.

Applications

The VB325SP-E is specifically designed for use in automotive ignition systems. Its high-voltage and high-current driving capabilities make it an ideal choice for controlling ignition coils in a variety of vehicles, from passenger cars to commercial trucks, ensuring optimal engine performance and fuel efficiency.

Technical Specifications

  • Operating Voltage Range: 5.5V to 36V
  • Output Current: Up to 10A (peak)
  • Operating Temperature Range: -40°C to 125°C
  • Package: PowerSO-10

Conclusion

The VB325SP-E from STMicroelectronics is a testament to the company's commitment to delivering high-quality automotive components. With its robust design, integrated diagnostics, and thermal protection, this ignition coil driver is an essential part of a reliable and efficient automotive ignition system.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR DRIVER P-CHAN 1:1 20DIP / Power Switch/Driver 1:1 P-Channel 400mA 20-DIP
Need more? Email Us
ECAD model for TBD62789APG
Diodes Incorporated
IC PWR SWITCH N-CH V-QFN4040-17
Need more? Email Us
ECAD model for DPS1135FIA-13
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 HPAK / Power Switch/Driver 1:1 N-Channel 60A HPAK
Lowest to $3.5910
ECAD model for VN5T016AH-E
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S / Power Switch/Driver 1:1 N-Channel 3A 8-SOIC
Lowest to $29.5455
ECAD model for TPSI3050QDWZRQ1
ON Semiconductor
IC PWR SWITCH P-CHAN 1:2 8SOIC / Power Switch/Driver 1:2 P-Channel 1.5A 8-SOIC
Need more? Email Us
ECAD model for NCP382LD15AAR2G
Infineon Technologies
IC SWITCH SMART HISIDE TO263 / Current Limit Switch High Side
Need more? Email Us
ECAD model for BTS500151TADATMA1
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to $19.5582
ECAD model for ADP197ACPZN-01-R7
Infineon Technologies
IC HIGH SIDE PWR SWITCH T0263-5 / Current Limit SW 1-IN 1-OUT -10V to 16V 2.3A Automotive 5-Pin(4+Tab) TO-220AB SMD T/R
Lowest to $5.9849
ECAD model for BTS409L1E3062ABUMA1
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6 / Power Switch/Driver 1:1 P-Channel 1A SOT-23-6
Lowest to $1.0164
ECAD model for MIC2033-10AYM6-TR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7802 $58.3842
50+ $2.2812 $114.0600
77+ $2.2099 $170.1623
105+ $2.1386 $224.5530
136+ $2.0673 $281.1528
182+ $1.8535 $337.3370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,750 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention