EN
  • EN
  • DE

TPS2206IDAP

Part No TPS2206IDAP
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DUAL-SLOT PC CARD POWER-INTERFACE SWITCH  WITH RESET FOR SERIAL PCMCIA CONTROLLER | IC DUAL PCMCIA POWER SW 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration High Side
Interface Serial
Load Voltage (V) 3.3V, 5V, 12V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 103mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Family Part Number TPS2206
Manufacturer Pack Quantity 46
MSL Level 3 (168 Hours)
Win Source Part Number 1272190-TPS2206IDAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2206IDAP CAD Model

Description

The TPS2206IDAP is a state-of-the-art power distribution switch designed by Texas Instruments to cater to the demanding requirements of dual-slot PC Card power interface applications. This integrated circuit is engineered to provide a comprehensive solution for power management and distribution, ensuring the efficient operation of PC Cards while protecting the system from various electrical hazards.

Key Features

  • Dual-Slot Configuration: The TPS2206IDAP is specifically designed to manage power for two PC Card slots, enabling simultaneous operation with seamless power distribution.
  • Independent Channel Control: Each channel of the TPS2206IDAP can be controlled independently, allowing for precise power management of each PC Card slot.
  • Current Limiting and Thermal Protection: To safeguard against overcurrent conditions, the device features built-in current limiting. Additionally, thermal protection mechanisms are in place to prevent overheating, ensuring the longevity of the product and the safety of the system.
  • Low Standby Power Consumption: With an emphasis on energy efficiency, the TPS2206IDAP boasts a low standby power consumption, making it an environmentally friendly choice for power-sensitive applications.
  • Power Good (PG) Outputs: The inclusion of Power Good outputs provides real-time feedback on the status of each power channel, enabling system monitoring and diagnostics.

Applications

The TPS2206IDAP is highly versatile and can be used in a variety of applications, including:

  • Notebook and Desktop Computers
  • Docking Stations
  • PC Card Readers
  • Embedded Systems with PC Card Interfaces

Technical Specifications

With a wide operating voltage range and a compact 30-pin SSOP (Shrink Small Outline Package), the TPS2206IDAP is suitable for integration into various designs without occupying excessive board space. Its robust design ensures reliable operation across a broad range of temperatures, making it an ideal choice for portable and desktop computing environments.

Quality and Reliability

As with all Texas Instruments products, the TPS2206IDAP is manufactured to the highest quality standards, ensuring reliable performance and durability. Customers can trust in the Texas Instruments brand for their critical power management needs.

You May Also Be Interested in

Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0349 $54.3141
21+ $4.9518 $103.9878
32+ $4.7970 $153.5040
44+ $4.6423 $204.2612
56+ $4.4875 $251.3000
75+ $4.0233 $301.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess