EN
  • EN
  • DE

74ALVC164245

Part No 74ALVC164245
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit dual supply translating transceiver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130903-74ALVC164245
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC164245 CAD Model

Description

Product Overview: 74ALVC164245 from NXP

The 74ALVC164245 is a high-performance, low-voltage, bidirectional level shifter and bus transceiver from NXP Semiconductors. Designed to address the needs of modern high-speed data transfer systems, this integrated circuit (IC) is part of the advanced low-voltage CMOS (ALVC) family. It offers a flexible interface between a 16-bit bus operating at different voltage levels, which is essential for data communication in mixed-voltage environments.

Key Features

  • Dual-supply voltage operation: The 74ALVC164245 operates with two distinct power supply voltages, ranging from 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side. This feature allows the device to interface between lower voltage logic devices and higher voltage logic devices seamlessly.
  • High-speed data transfer: With a maximum data rate capability, this transceiver is optimized for high-speed signal propagation, minimizing propagation delay and allowing for rapid data exchange.
  • Bus Hold feature: The device includes a Bus Hold feature that maintains the last known state of the data lines when they are left floating, thus preventing data corruption and ensuring data integrity.
  • Low power consumption: The 74ALVC164245 is designed to consume minimal power, making it ideal for battery-operated and power-sensitive applications.
  • ESD protection: It incorporates robust electrostatic discharge (ESD) protection circuits to safeguard the device from static damage, enhancing its durability and reliability in various operating environments.

Applications

The versatility of the 74ALVC164245 makes it suitable for a wide range of applications, including:

  • Interface translation in multi-voltage systems
  • Communication between peripherals and microprocessors
  • Data bus driving for industrial controls
  • Level shifting in mixed-voltage environments for consumer electronics

Package and Quality

The 74ALVC164245 is available in several package options, including TSSOP, DHVQFN, and GTL. This variety ensures that it can be integrated into different design layouts, catering to the needs of compact and space-constrained applications. NXP's commitment to quality means that each device is rigorously tested to meet industry standards for performance and reliability.

In conclusion, the 74ALVC164245 from NXP is a versatile, high-speed, and power-efficient solution for bidirectional level shifting and bus transceiver applications. Its robust feature set and flexible packaging options make it an excellent choice for designers looking to bridge voltage differences in their digital systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
UTC
Lowest to $0.0622
Freescale Semiconductor - NXP
Lowest to $4.3657
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess