EN
  • EN
  • DE

STMPS2151TTR

Part No STMPS2151TTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH 1CH 500MA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 110 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP
Win Source Part Number 031433-STMPS2151TTR
Family Name STMPS2151
Introduction Date July 31, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STMPS2151TTR CAD Model

Description

STMPS2151TTR Single Channel Power Distribution Switch

The STMPS2151TTR is a high-quality power distribution switch designed by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is tailored to manage power distribution in a single channel, providing an efficient solution for a variety of applications where load switching and current protection are needed. The STMPS2151TTR is an essential component for designers looking to enhance system reliability and power management in their electronic designs.

Key Features

  • Overcurrent Protection: The device offers robust overcurrent protection, safeguarding connected components from potential damage due to excessive current flow.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the STMPS2151TTR prevents overheating by automatically turning off when the junction temperature exceeds safe limits.
  • Current Limiting: This switch is designed with an adjustable current limit, allowing for precise control over the maximum current supplied to the load.
  • Low Power Consumption: The STMPS2151TTR is engineered for low power consumption, making it suitable for battery-powered devices where energy efficiency is critical.
  • Controlled Rise Time: The device ensures a controlled rise time, reducing the risk of inrush current that could potentially cause system instability.
  • High-Side Switch: As a high-side switch, it allows for seamless power distribution and ease of integration into positive supply rail systems.

Applications

The STMPS2151TTR is versatile and can be employed in various applications, including:

  • USB-powered devices and peripherals
  • Portable consumer electronics
  • Smartphones and tablets
  • Power management for embedded systems

Technical Specifications

The STMPS2151TTR comes in a compact SOT23-5 package and operates over a wide voltage range. It is designed for easy implementation into circuit designs and is compatible with industry-standard processes.

Conclusion

With its robust feature set and reliable performance, the STMPS2151TTR from STMicroelectronics is an excellent choice for designers who need a single channel power distribution switch that offers both protection and power efficiency. Its versatility and ease of use make it a valuable component for a wide range of electronic products.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2089 $50.8047
56+ $1.8124 $101.4944
86+ $1.7558 $150.9988
118+ $1.6991 $200.4938
153+ $1.6425 $251.3025
204+ $1.4726 $300.4104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess