EN
  • EN
  • DE

RJP3047DPP-90-T2

Part No RJP3047DPP-90-T2
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295429-RJP3047DPP-90-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP3047DPP-90-T2 CAD Model

Description

The RJP3047DPP-90-T2 is a silicon N-channel IGBT (Insulated Gate Bipolar Transistor) from Renesas Electronics America. IGBTs combine the advantages of both MOSFETs and bipolar junction transistors (BJTs). They offer the high input impedance and voltage-controlled characteristics of MOSFETs with the low on-state conduction losses of BJTs. This particular model is designed for high-speed switching applications and is known for its robust performance and energy efficiency.

Applications

  • Induction Heating (IH) Cookers: This IGBT is commonly used in the power inverter stage of IH cookers, enabling efficient and precise heating control.
  • Uninterruptible Power Supplies (UPS): The device contributes to the high efficiency and reliable operation of UPS systems.
  • Power Factor Correction (PFC) Circuits: The RJP3047DPP-90-T2 can be employed in PFC circuits to improve the power factor of electronic devices, reducing energy waste.
  • Inverter Circuits: Its high-speed switching capabilities make it suitable for various inverter applications.
  • Motor Control: Used in motor control circuits for appliances and industrial equipment, providing efficient and precise motor speed regulation.

Features

  • High-Speed Switching: Designed for fast switching speeds, minimizing switching losses and improving overall efficiency.
  • Low Saturation Voltage (VCE(sat)): The low VCE(sat) reduces conduction losses, resulting in cooler operation and improved energy efficiency.
  • High Input Impedance: Simplifies the drive circuit design and reduces gate drive power requirements.
  • Built-in Fast Recovery Diode (FWD): Integrated FWD provides protection against reverse currents and improves the ruggedness of the device.
  • Pb-Free (RoHS Compliant): Environmentally friendly design compliant with RoHS standards.

Benefits

  • Improved Energy Efficiency: Reduced switching and conduction losses contribute to higher energy efficiency in various applications.
  • Enhanced Reliability: Robust design and built-in FWD ensure reliable operation under demanding conditions.
  • Simplified Design: High input impedance simplifies the gate drive circuit design.
  • Reduced System Cost: Integrated FWD eliminates the need for an external diode, reducing overall system cost.
  • Compact Size: Allows for smaller and more compact designs in applications like IH cookers and UPS systems.

Specifications

The RJP3047DPP-90-T2 typically features a collector-emitter voltage (VCE) rating of 450V, a collector current (IC) rating of around 30A, and a gate-emitter voltage (VGE) rating of ±20V. The operating junction temperature ranges from -55°C to +150°C. The specific parameters can vary slightly depending on the datasheet revision.

You May Also Be Interested in

Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6126 $60.0898
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess