EN
  • EN
  • DE

NCP03WF104J05RL

Part No NCP03WF104J05RL
Manufacturer Murata Electronics North America
Catalog Temperature Sensors - NTC Thermistors
Description NTC THERMISTOR 100K OHM 5% 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Resistance in Ohms @ 25°C 100k
Resistance Tolerance ±5%
B Value Tolerance ±1%
B25/50 4250K
B25/85 4311K
B25/100 4334K
Temperature Range - Operating -40°C to 125°C
Maximum Power Dissipation 100mW
Mounting SMD (SMT)
Dimension 0201 (0603 Metric)
Win Source Part Number 1081857-NCP03WF104J05RL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP03WF104J05RL CAD Model

Description

The NCP03WF104J05RL is a thermistor manufactured by Murata Electronics North America. It is a negative temperature coefficient (NTC) thermistor, meaning its resistance decreases as its temperature increases. This characteristic makes it useful for temperature sensing, temperature compensation, and inrush current limiting.

Applications

  • Temperature sensing in electronic devices: Used to monitor and control temperature in circuits and systems.
  • Temperature compensation in circuits: Compensates for the effects of temperature on other components in a circuit.
  • Inrush current limiting: Limits the amount of current that flows into a circuit when it is first turned on.
  • Overcurrent protection: Provides overcurrent protection for circuits and systems.
  • Battery chargers: Temperature sensing and compensation in battery charging circuits.
  • LED lighting: Temperature protection for LED drivers.

Features

  • Negative Temperature Coefficient (NTC): Resistance decreases as temperature increases.
  • Small Size: Compact design for use in space-constrained applications.
  • High Accuracy: Provides accurate temperature sensing.
  • Wide Temperature Range: Operates over a broad temperature range.
  • Excellent Stability: Maintains stable performance over time.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Accurate Temperature Measurement: Provides precise temperature readings for reliable control and monitoring.
  • Circuit Protection: Protects circuits from damage due to overtemperature or overcurrent conditions.
  • Improved Circuit Performance: Compensates for temperature-related variations in circuit components.
  • Enhanced Reliability: Ensures stable and reliable operation of electronic devices.
  • Easy Integration: Simple to integrate into existing circuits and systems.

Additional Details

The NCP03WF104J05RL typically has a resistance of 100k ohms at 25°C. Its Beta value, which indicates the sensitivity of the thermistor to temperature changes, is around 3950K. The operating temperature range is typically -40°C to +125°C. It is available in a 0603 surface mount package. The specific tolerance of the resistance is typically around ±5%. These thermistors are commonly used in applications requiring precise and reliable temperature sensing and compensation.

You May Also Be Interested in

Ametherm
THERMISTOR NTC 3KOHM 3950K BEAD
Need more? Email Us
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098
Semitec USA Corp
NTC THERMISTORS 16OHMS 4AMPS STR
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 4AMPS STRA
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 30KOHM 3964K BEAD
Lowest to $1.5927
TE Connectivity
THERMISTOR NTC 10KOHM 3978K BEAD
Need more? Email Us
Murata Electronics North America
THERM NTC 2.2KOHM 3500K 0201
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,405+ $0.0411 $57.7455
3,415+ $0.0339 $115.7685
5,305+ $0.0327 $173.4735
7,300+ $0.0316 $230.6800
9,435+ $0.0306 $288.7110
12,610+ $0.0275 $346.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,900 pieces
MOQ: 1405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess