EN
  • EN
  • DE

701016

Part No 701016
Manufacturer TE Connectivity
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 10KOHM 3978K BEAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±0.2°C
B Value Tolerance ±0.4%
B0/50 3891K
B25/85 3978K
Temperature Range - Operating -50°C ~ 150°C
Length - Lead Wire 3.00" (76.20mm)
Mounting Type Free Hanging
Case / Package Bead
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573130-701016
Ultra Librarian 3D Model Ultra Librarian 701016 CAD Model

Description

N

You May Also Be Interested in

Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3972K DISC
Need more? Email Us
Honeywell
THERMISTOR NTC 30KOHM 3800K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
Eaton-Electronics Division
THERMISTOR 10K OHM 3435 BETA
Lowest to $0.5530
TE Connectivity
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098
Murata Electronics North America
THERMISTOR NTC 10KOHM 3936K BEAD
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
NTC Thermistor 10Ω Through Hole,P=10mm
Lowest to $0.4653
Vishay
THERMISTOR NTC 12KOHM 3477K 0402
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess