EN
  • EN
  • DE

18487

Part No 18487
Manufacturer Aven Tools
Catalog Tools
Description TWEEZER FLAT SPADE 4.33"
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Tweezers
Mfr Aven Tools
Package Bulk
Product Status Active
Tip Style Flat
Tip Type Spade
Tip Shape Straight
Length - Overall 4.33" (110.0mm)
Material Stainless Steel
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.2000
Win Source Part Number 854215-18487
Ultra Librarian 3D Model Ultra Librarian 18487 CAD Model

Description

The 854215-18487 is a set of tweezers used in electronic component handling and precision work.

  • Manufacturer: Aven Tools
  • Category: Tools - Tweezers
  • Package: Bulk
  • Material: Stainless Steel
  • Overall Length: 4.33 inches (110.0mm)
  • Tip Type: Spade
  • Tip Shape: Straight with Flat Style
  • REACH: Unaffected
  • Package Quantity: 10 pieces

You May Also Be Interested in

Apex Tool Group
1BM 3/8-24 CHUCK & KIM KEY (17-4
Need more? Email Us
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
Wiha
COMBINATION RATCHET WRENCH 27MM
Need more? Email Us
Wiha
31 PIECE RATCHETING WRENCH TRAY
Lowest to $118.0710
TE Connectivity
HDM SMPR087F100OV G
Need more? Email Us
Apex Tool Group
SCREWDRIVER,1/4"X4",SLOTTED,CARD
Need more? Email Us
TE Connectivity
EXTRACTIONTOOL
Need more? Email Us
Apex Tool Group
FILE,12",ROUND 2ND CUT,30
Lowest to $0.2091

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.1000 $106.2000
3+ $43.5689 $130.7067
5+ $42.2072 $211.0360
6+ $40.8466 $245.0796
8+ $39.4848 $315.8784
10+ $35.3996 $353.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess