Products specifications Report Issue?

Category Tools - Abrasives and Surface Conditioning Products
Mfr 3M
Series *
Package Bulk
Product Status Active
Standard Package 4 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 6805.30.1000
Win Source Part Number 19415-30566
Ultra Librarian 3D Model Ultra Librarian 30566 CAD Model

Description

Product Overview

The 30566 component is built for high precision and reliability, offering unparalleled performance in control systems. This electronic component is ideal for developers seeking efficiency and control accuracy.

Features and Benefits

  • Precision Control: Excellent for systems that require precise regulation.
  • Energy Efficient: Optimized for lower power consumption, promoting eco-friendly use.
  • Compact and Lightweight: Simplifies integration in compact systems.

Applications

  • Precision Instrumentation
  • Renewable Energy Systems
  • Automated Test Equipment

Additional Details: The 30566 is engineered to provide high accuracy in control inputs, making it suitable for precision-dependent tasks.

You May Also Be Interested in

Wiha
COMBINATION RATCHET WRENCH 28MM
Lowest to €1.7104
ECAD model for 30321
Panduit Corp
TOOL METAL TAPE EMBOSSING
Need more? Email Us
ECAD model for MEHT187
Wiha
Combination Wrench 5/16" Length
Need more? Email Us
ECAD model for 30434
3M
3M SECUREFIT 500 SERIES SF501AS-
Need more? Email Us
ECAD model for SF501AS-BLK
Klein Tools, Inc.
Hole Saw Drilling
Need more? Email Us
ECAD model for 53710
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Need more? Email Us
ECAD model for WC-610M
Belden Inc.
TORQUE WRENCH 9/16
Need more? Email Us
ECAD model for TRS916-30
3M
SCOTCH-BRITE DEBURR & FINISH PRO / X Dia
Need more? Email Us
ECAD model for SS-FB
Belden Inc.
SECURITY SHIELD TOOL
Need more? Email Us
ECAD model for SST5910

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention