Products specifications

Category Maker/DIY, Educational - Educational Kits
Mfr Bantam Tools
Package Bulk
Product Status Active
Kit Type Physical Science
Main Purpose Thermal Transfer
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8473.30.5100
Win Source Part Number 876474-KT1016
Ultra Librarian 3D Model Ultra Librarian KT1016 CAD Model

Description

The KT1016 is an educational kit designed for makers and DIY enthusiasts.

  • Category: maker/DIY and educational kits
  • Type: thermal transfer kit
  • Subject: physical science
  • Package: bulk
  • Manufacturer: Bantam Tools
  • Product Status: active
  • Programming Environment: none
  • IC/Part Utilized: none

You May Also Be Interested in

Global Specialties
DC MOTOR SPEED CONTROL KIT
Need more? Email Us
ECAD model for GSK-804
Pololu Corporation
ROMI CHASSIS POWER DIST BOARD
Need more? Email Us
ECAD model for 3541
Adafruit Industries LLC
PYPORTAL PYNT CIRCUITPYTHON 2.4"
Need more? Email Us
ECAD model for 4465
Pololu Corporation
BLACK ROMI CHASSIS EXPN PLATE
Need more? Email Us
ECAD model for 3560
Bantam Tools
TRUSS EXPERIMENT KIT
Lowest to $0.3130
ECAD model for KT1018
Pololu Corporation
ZUMO 2040 OLED W/50:1 HP MTRS
Lowest to $0.2948
ECAD model for 5011
Adafruit Industries LLC
CODE.ORG CIRCUIT PLAYGROUND INDI
Need more? Email Us
ECAD model for 3795
Pololu Corporation
3PI+ 2040 ROBOT HYPER ED KIT
Lowest to $0.3040
ECAD model for 5003
Makeblock Co., LTD.
MAKERSPACE KITS-MOTOR MODULES
Need more? Email Us
ECAD model for 99057

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention