Products specifications Report Issue?

Manufacturer BELLING
Win Source Part Number 235894-BL6289
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL6289 CAD Model

Description

BL6289 Description

The BL6289 is a high-performance electronic component designed to optimize efficiency and reliability in power management systems. Engineered for versatility, this component is suitable for a wide array of applications, ensuring consistent performance even in demanding environments.

Features and Benefits

  • High efficiency: Reduces energy consumption, promoting cost savings and sustainability.
  • Compact design: Facilitates easy integration into various circuits and systems.
  • Thermal protection: Enhances durability and reliability by preventing overheating.

Applications

  • Power management systems
  • Consumer electronics
  • Industrial automation projects

You May Also Be Interested in

Pulse
Electromechanical Filter 150Ohm/150Ohm
Need more? Email Us
ECAD model for B4031T
EPCOS (TDK)
SAW Filters for Multimedia Applications
Need more? Email Us
ECAD model for B39109-B1602-Z810
Micron Technology Inc.
Need more? Email Us
ECAD model for B240ABH-6D-E
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for B4025T
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us
ECAD model for B1015AS-3R0N=P3
EPCOS (TDK)
2-Pole Filter for DAB / Microwave Ceramic Filter and Module
Need more? Email Us
ECAD model for B69812N1477D340
Micron Technology Inc.
Need more? Email Us
ECAD model for B1332JABJ-DV-F
NEC
Need more? Email Us
ECAD model for B555C
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
ECAD model for B1516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention