Products specifications Report Issue?

Category Tools>Crimpers, Applicators, Presses
Manufacturer Bulgin
Packaging Bulk
Tool Method Manual
Tool Type Hand Crimper
For Use With/Related Products Rectangular Connectors
Wire Entry Location Side Entry
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Part Number 708-10000
Standard Package 1
Win Source Part Number 1335046-10000
Ultra Librarian 3D Model Ultra Librarian 10000 CAD Model

Description

The Bulgin Hand Crimper is a manual tool used for crimping rectangular connectors.

  • Wire Entry Location: Side Entry
  • Packaging: Bulk
  • MSL Level: 1
  • REACH: Unaffected
  • ROHS3 Compliant: Yes
  • Tool Method: Manual
  • Ratcheting: No

You May Also Be Interested in

Qualcomm
IPQ-6010-0-FCBGA570-TR-00-0.
Need more? Email Us
ECAD model for IPQ-6010-0-FCBGA570-TR-00-0
Mechatronics Bearing Group
BEARING 0.669\
Need more? Email Us
ECAD model for 6203-2RS-GLD
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.8454
ECAD model for QCN-5022-0-DRQFN100B-TR-00-0
Nisshinbo Micro Devices Inc.
NJM2060M-TE1
Need more? Email Us
ECAD model for NJM2060M-TE1
SCS
WORKSTAT KIT BLUE TABLE BLACK FL
Need more? Email Us
ECAD model for 8034
Adafruit Industries LLC
HALF HEIGHT / LOW PROFILE MX-COM
Need more? Email Us
ECAD model for 6022
Apex Tool Group
SYRINGE MANUAL 5CC 20PC
Need more? Email Us
ECAD model for M5LLASSM
Parallax Inc.
MOUNT BRACKET TALL L ALUM
Need more? Email Us
ECAD model for 720-00011
Nisshinbo Micro Devices Inc.
NJG1682MD7-TE1
Need more? Email Us
ECAD model for NJG1682MD7-TE1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention