EN
  • EN
  • DE

G003A

Part No G003A
Manufacturer C&K Components
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON ROUND BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr C&K
Series PHA
Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Round
Color Black
Illumination Non-Illuminated
For Use With/Related Products PHA Series
Mounting Type Snap Fit
Size 6.20mm Dia x 9.04mm H
Features -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1375937-G003A
Ultra Librarian 3D Model Ultra Librarian G003A CAD Model

Description

The PHA Series Caps are accessories for C&K's PHA series switches.

  • Mounting: Snap Fit
  • Size: 6.20mm diameter and 9.04mm height
  • Color: Black
  • Illumination: Non-Illuminated
  • Application: Non-Illuminated Pushbutton Switches

You May Also Be Interested in

NKK Switches
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us
MEC Switches
CAP TACT RECT BLK/TRANS LENS
Need more? Email Us
C&K Components
CAP PUSHBUTTON SQUARE RED
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND GREEN/WHITE
Need more? Email Us
MEC Switches
CAP TACTILE ROUND BLK/TRANS LENS
Need more? Email Us
MEC Switches
CAP TACTILE ROUND GREEN
Need more? Email Us
NKK Switches
CAP TOGGLE PADDLE WHITE
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE WHT
Need more? Email Us
EAO
CAP PUSHBUTTON ROUND RED
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess