EN
  • EN
  • DE

31-903.7

Part No 31-903.7
Manufacturer EAO
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON RECTANGLE CLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Switch Type Pushbutton
Shape Rectangular
Color Clear
Illumination Illuminated
For Use With/Related Products 31 Series
Mounting Type Snap Fit
Size 15.30mm L x 21.50mm W
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560310-31-903.7
Ultra Librarian 3D Model Ultra Librarian 31-903.7 CAD Model

Description

N

You May Also Be Interested in

Omron
CAP PUSHBUTTON SQUARE RED
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE YELLOW
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE BLACK
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE RED
Need more? Email Us
Omron
CAP PUSHBUTTON RECTANGULAR WHITE
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE CLEAR
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE GREEN
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess