EN
  • EN
  • DE
  • IT

RM104772BCB

Part No RM104772BCB
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 4POS 500MA 24V  /  Rotary Switch 4 Position SP4T 500mA (DC) AC Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Rotary Switches
Mfr C&K
Series RM
Package Tray
Number of Positions 4
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 1
Circuit per Deck SP4T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 500mA (DC)
Voltage Rating - DC 24 V
Actuator Type Flatted (4.2mm Dia), Slotted
Actuator Length 7.70mm
Angle of Throw 45°
Contact Material Brass
Contact Finish Gold
Mounting Type Through Hole
Termination Style PC Pin
Depth Behind Panel 7.37mm
Base Product Number RM104
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9020
Other Names *RM104772BCB,CKN10699
Standard Package 189
Win Source Part Number 1223214-RM104772BCB
Ultra Librarian 3D Model Ultra Librarian RM104772BCB CAD Model

Description

The RM104772BCB is a subminiature rocker switch manufactured by C&K Components. This switch is designed for applications requiring a compact, reliable, and easy-to-operate switching mechanism. Its small size makes it suitable for integration into a variety of electronic devices and control panels where space is limited.

Applications:

  • Consumer Electronics: Used in small appliances, audio equipment, and other consumer devices for power or function selection.
  • Instrumentation: Employed in test and measurement equipment for controlling power or signal routing.
  • Control Panels: Integrated into industrial control panels for operator interface and equipment control.
  • Automotive Accessories: Utilized in automotive accessories for controlling various functions.
  • Medical Equipment: Found in medical devices for power or function selection.

Features:

  • Subminiature Size: Offers a compact design for space-constrained applications.
  • Rocker Actuator: Provides an easy-to-operate and tactile switching mechanism.
  • Reliable Contacts: Ensures consistent and dependable electrical performance.
  • Multiple Terminal Options: Available with various terminal options for easy integration.
  • Durable Construction: Built to withstand harsh environments and extended use.

Benefits:

  • Space Saving: Enables the design of compact and lightweight devices.
  • Easy Operation: Offers a user-friendly switching experience.
  • Consistent Performance: Ensures reliable operation over a long lifespan.
  • Versatile Integration: Suitable for a wide range of electronic products.
  • Robust Design: Provides dependable performance in demanding environments.

Additional Details:

The RM104772BCB typically features a snap-in mounting design for easy installation. The switch is available in various contact configurations and electrical ratings to suit different applications. Detailed specifications, including electrical ratings, mechanical life, and environmental performance, can be found in the C&K Components datasheet for the RM104772BCB.

You May Also Be Interested in

SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Complement, 0mm Arrow Rotor, Right Angle 5.08mm, 16 Position
Need more? Email Us
C&K Components
SWITCH ROTARY 4POS 2.5A 125V
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Real, 0mm Arrow Rotor, THT, 10 Position
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Sqaure, Height 6.5mm, Real, 7.3mm Arrow Rotor, Right Angle 5.08mm, 16 Position
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Real, 7.3mm Arrow Rotor, THT, 16 Position
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-5POS 250MA 115V
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Complement, 0mm Arrow Rotor, SMD, 16 Position
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Complement, 0mm Arrow Rotor, Right Angle 2.54mm, 16 Position
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-11POS 500MA 115V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess