Products specifications

Category Switches - Slide Switches
Mfr C&K
Series TS
Package Bulk
Product Status Active
Circuit SPDT
Contact Timing Not Specified
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard
Actuator Length 3.10mm
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Actuator Material Polyamide (PA), Nylon
Switch Travel 3.05mm
Mechanical Life -
Electrical Life 60,000 Cycles
Operating Force -
Base Product Number TS01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1376294-TS01CBE
Ultra Librarian 3D Model Ultra Librarian TS01CBE CAD Model

Description

The TS01CBE is a slide switch from C&K's TS series.

  • Mounting Type: Through Hole
  • Voltage Rating: 20V AC/DC
  • Circuit: SPDT
  • Switch Function: On-On
  • Current Rating: 0.4VA
  • Contact Finish: Gold
  • Mechanical Life: 60,000 Cycles
  • Switch Travel: 3.05mm
  • Actuator Material: Polyamide (PA) and Nylon
  • Terminals: Epoxy Sealed

You May Also Be Interested in

CW Industries
SWITCH SLIDE DP4T 13A 125V / Slide Switch DP4T Through Hole
Need more? Email Us
ECAD model for G-1338S-0014
C&K Components
SWITCH SLIDE DPDT 4A 125V / Slide Switch DPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for L212172MV02G2
TE Connectivity
SWITCH SLIDE DPDT 300MA 115V
Lowest to $5.0877
ECAD model for 1825010-3
TE Connectivity
Slide Switch, 4P4T, On-on-on, 0.
Need more? Email Us
ECAD model for MSSA445004
TE Connectivity
Switch Slide None ON ON 6PDT Extended Baton Slide 0.3A 125VAC 12VDC PC Pins Bracket Mount/Through Hole
Need more? Email Us
ECAD model for 1437576-7
TE Connectivity
SWITCH SLIDE DPDT 0.4VA 20V / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for 1825032-4
C&K Components
SWITCH SLIDE SP3T 100MA 12V
Need more? Email Us
ECAD model for AYZ0103AGRLC
Grayhill Inc.
SWITCH SLIDE SPDT 5A 125V
Need more? Email Us
ECAD model for 48ASSP3S1M2QBT
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
ECAD model for AS12BV

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.7587 $70.0696
18+ $7.1867 $129.3606
28+ $6.9621 $194.9388
39+ $6.7376 $262.7664
50+ $6.5129 $325.6450
67+ $5.8392 $391.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,959 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention