Products specifications

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 470 pF
Tolerance ±10%
Voltage Rating - DC 63V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.039" (1.00mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 63MU471KZ12012 CAD Model

Description

NULL

You May Also Be Interested in

Vishay
CAP FILM 0.47UF 10% 630VDC RAD
Lowest to $2.1940
ECAD model for F17724472004
WIMA
Cap Film 680pF 1500V 500V Paper 20% (18 X 5.5 X 12.5mm) Flat Radial 15mm 115°C Bulk
Need more? Email Us
ECAD model for FKP2D006801D00JSSD
Kemet
CAP FILM 82UF 10% 63VDC SMD / 82 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked SMD, J-Lead
Need more? Email Us
ECAD model for JSNDJ5820KB6L0
Panasonic
CAP FILM 1200PF 5% 1.6KVDC RAD / 1200 pF Film Capacitor 424V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for ECW-H16122JV
Panasonic
Cap Film 0.056uF 800V PP 5% (23 X 8 X 21.5mm) Radial 15mm 105°C Bulk
Need more? Email Us
ECAD model for ECW-H8563JVB
WIMA
Polyester Film Capacitors 100V 1500pF 10% PCM 7.5
Need more? Email Us
ECAD model for FKS3-1500/100/10P7
Vishay
CAP FILM 35UF 5% 800VDC RADIAL / 35 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for MKP1848C63580JP2
Rubycon
CAP FILM 0.47UF 5% 450VDC RADIAL / 0.47 µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
Lowest to $0.6123
ECAD model for 450MPK474J
WIMA
CAP FILM 2200PF 5% 100VDC RAD / 2200 pF Film Capacitor 63V 100V Polypropylene (PP) Radial
Need more? Email Us
ECAD model for FKP2D012201D00JSSD

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention