EN
  • EN
  • DE
  • IT

ECQ-UAAV104S1

Part No ECQ-UAAV104S1
Manufacturer Panasonic
Catalog Film Capacitors
Description CAP FILM 0.1UF 20% 310VAC RAD  /  0.1 µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr Panasonic Electronic Components
Series ECQ-UA
Package Bulk
Capacitance 0.1 µF
Tolerance ±20%
Voltage Rating - AC 310V
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Through Hole
Package / Case Radial
Dimension 0.728" L x 0.315" W (18.50mm x 8.00mm)
Height - Seated (Max) 0.512" (13.00mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications Automotive; EMI, RFI Suppression
Ratings AEC-Q200, X2
Base Product Number ECQ-UAAV104
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0020
Other Names ECQUAAV104S1,10-ECQ-UAAV104S1
Standard Package 1,000
Win Source Part Number 1027860-ECQ-UAAV104S1
Ultra Librarian 3D Model Ultra Librarian ECQ-UAAV104S1 CAD Model

Description

The Panasonic ECQ-UAAV104S1 is a metallized film capacitor designed for use in a variety of electronic circuits, providing stable performance and reliability.

Applications:

  • Power supply filtering
  • Noise suppression
  • DC blocking
  • Signal coupling
  • General purpose use in electronic devices

Features:

  • Capacitance: 0.1µF (104): A common value for many filtering and coupling applications.
  • Voltage Rating: 50V DC: Suitable for many low-voltage applications.
  • Tolerance: ±10%: Reasonable accuracy for many general purpose applications.
  • Lead Spacing: 5.08mm: Standard lead spacing for easy PCB mounting.
  • Operating Temperature Range: -40°C to +105°C: Suitable for harsh environments.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Stable Performance: Metallized film ensures consistent operation over time and temperature.
  • Reliable Operation: Designed for long-term use in electronic circuits.
  • Wide Operating Temperature: Suitable for demanding environments.
  • Versatile: Suitable for a broad range of applications.

Additional Details:

The ECQ-UAAV104S1 utilizes a metallized film dielectric, offering excellent stability and long life. It's ideal for applications requiring reliable performance and a wide operating temperature range. The capacitor is suitable for filtering, bypass, and DC blocking. It's commonly used in consumer electronics, industrial equipment, and automotive systems. The ±10% tolerance is adequate for most general-purpose uses.

You May Also Be Interested in

Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
Kemet
CAP FILM RAD
Lowest to $0.6568
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess