EN
  • EN
  • DE
  • IT

IDT74FCT163374CPV

Part No IDT74FCT163374CPV
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS 16-BIT REGISTER (3-STATE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184962-IDT74FCT163374CPV
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT163374CPV CAD Model

Description

The IDT74FCT163374CPV is a 16-bit registered transceiver from Integrated Device Technology (IDT). It's designed for high-speed data transfer applications, providing a combination of transceiver and register functionality for efficient data buffering and transmission. This device is often used in memory interfacing and data communication systems.

Applications:

  • Memory interfacing
  • Data communication systems
  • Registered bus transceivers
  • High-speed data transfer
  • Data buffering

Features:

  • 16-bit registered transceiver
  • High-speed operation
  • Low ground bounce
  • TTL-compatible inputs
  • 3-state outputs
  • Available in SSOP package

Benefits:

  • Efficient data buffering and transmission
  • Improved signal integrity
  • High-speed data transfer capabilities
  • Reduced system noise due to low ground bounce
  • Simplified system design

The IDT74FCT163374CPV is suitable for applications where high-speed and reliable data transfer is crucial. The registered outputs provide a stable and synchronized data output, enhancing signal integrity. Its low ground bounce characteristics help to minimize system noise, contributing to overall system performance. The TTL-compatible inputs allow for easy integration with standard logic circuits. The 3-state outputs enable multiple devices to share a common bus. In summary, the IDT74FCT163374CPV offers a reliable and efficient solution for data buffering and transmission in various applications, particularly where high-speed operation is required.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5451 $61.8040
95+ $1.2677 $120.4315
145+ $1.2282 $178.0890
195+ $1.1885 $231.7575
255+ $1.1489 $292.9695
340+ $1.0300 $350.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess