Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer Catalyst Semiconductor
Manufacturer Homepage www.catalyst-semiconductor.com
Win Source Part Number 713037-24C32F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C32F CAD Model

Description

The Catalyst Semiconductor 24C32F is a 32 Kbit (4096 x 8) CMOS Serial EEPROM (Electrically Erasable Programmable Read-Only Memory). It's a low-voltage, low-power device accessed via a simple two-wire I2C serial interface. The 24C32F is used in a broad range of applications for storing configuration settings, user preferences, and other non-volatile data.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, DVD players, and other consumer devices to store user settings and configurations.
  • Industrial Controls: Employed in industrial control systems for storing calibration data, configuration parameters, and historical data.
  • Automotive Electronics: Integrated into automotive systems for storing vehicle configuration settings, diagnostic data, and other persistent information.
  • Medical Devices: Used in medical equipment for storing calibration data, patient settings, and event logs.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing configuration parameters and firmware updates.

Features

  • 32 Kbit (4096 x 8) EEPROM: Provides 32 Kbits of non-volatile storage.
  • Two-Wire I2C Serial Interface: Simplifies communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates at a low voltage (typically 1.8V to 5.5V), reducing power consumption.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Write Protect Feature: Prevents accidental overwriting of data.
  • Self-Timed Write Cycle: Simplifies write operations.
  • High Reliability: Offers high endurance and data retention.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Interface: Simple I2C interface simplifies integration into embedded systems.
  • Low Power: Extends battery life in portable devices.
  • Small Footprint: Compact package saves board space.
  • Reliable Data Storage: Ensures data integrity over a long lifespan.

Additional Details

The 24C32F supports page write operations, allowing multiple bytes to be written in a single operation. The device is available in various package options, including SOIC, TSSOP, and PDIP. The operating temperature range is typically -40°C to +85°C. Refer to the Catalyst Semiconductor datasheet for detailed electrical specifications, timing diagrams, and application notes.

You May Also Be Interested in

Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $25.7817
ECAD model for AD7945BR
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention