Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352188-PS2705-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2705-2 CAD Model

Description

The PS2705-2 is a dual-channel optocoupler manufactured by CEL (California Eastern Laboratories). This device offers electrical isolation between input and output circuits, providing two independent isolation channels within a single package. It's designed for applications requiring high-speed signal transfer and galvanic isolation, suitable for use in various industrial and commercial systems.

Applications

  • High-Speed Digital Interfaces: Provides isolation in data transmission systems, protecting sensitive circuits from noise and voltage spikes.
  • Microprocessor Systems: Isolates multiple channels in microprocessor-based systems.
  • Programmable Logic Controllers (PLCs): High-speed isolation in input/output modules for industrial automation, handling multiple signals simultaneously.
  • Inverters and Motor Drives: Provides isolation for multiple control signals in power electronic applications.
  • Power Supplies: Isolation in feedback and control loops, enabling simultaneous monitoring and control of multiple parameters.

Features

  • Dual-Channel Configuration: Two independent isolation channels in a single compact package.
  • High-Speed Operation: Optimized for rapid switching speeds, facilitating efficient digital signal transmission.
  • High Isolation Voltage: Offers robust protection against voltage transients and electrical noise.
  • Surface Mount Package: Facilitates automated assembly processes.
  • Wide Operating Temperature Range: Suitable for operation in diverse industrial and commercial environments.

Benefits

  • Enhanced Safety: Protects personnel and equipment from electrical shock and damage by providing a high-voltage isolation barrier.
  • Improved Signal Integrity: Reduces noise and interference in signal paths, ensuring accurate and reliable data transmission.
  • Increased System Reliability: Safeguards sensitive circuits from voltage spikes and surges, improving the lifespan of electronic systems.
  • Simplified Design: Consolidates two isolation channels into a single component, reducing design complexity.
  • Reduced Board Space: Compact package design optimizes PCB layout and minimizes overall system size compared to using two single-channel optocouplers.

Additional Details

The PS2705 series utilizes LEDs as the input light sources and high-speed phototransistors as the output detectors for both channels, enabling signal transfer across the isolation barrier. The '2' in the part number indicates the dual-channel configuration. Each channel operates independently, offering flexibility in circuit design. The compact package allows for high-density PCB layouts.

Key parameters, including current transfer ratio (CTR) and propagation delay, are crucial for achieving optimal performance in high-speed applications. Designers should consult the datasheet for detailed specifications to ensure compatibility with their circuit requirements. The isolation voltage rating is also essential for safety and protection against high-voltage transients. The operating temperature range dictates suitability for different environmental conditions.

Proper termination techniques and careful PCB layout are necessary to minimize signal reflections and ensure optimal performance in high-speed applications. CEL provides datasheets and application notes offering valuable guidance on circuit design and component selection for the PS2705-2.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV 4CH TRANS 16-SO
Lowest to $1.2504
ECAD model for TLP293-4(LGB,E
Broadcom Limited
Wide Operating Temperature Automotive R2CouplerTM 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor | OPTOISOLATOR 4KV TRANSISTOR 5-SO
Lowest to $2.1957
ECAD model for ACPL-M49T-000E
Vishay
High Speed Optocoupler, 1 Mbd, 15 kV/μs CMR, Transistor Output
Lowest to $2.0328
ECAD model for SFH6345-X007
Broadcom Limited
Ultra High CMR, Small Outline, 5 Lead, High Speed Optocoupler | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $3.3546
ECAD model for HCPL-M454
Broadcom Limited
Small Outline, 5 Lead, High Speed Optocouplers | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $1.3181
ECAD model for HCPL-M452
Toshiba Semiconductor and Storage
OPTOISOLATOR 5KV 1CH TRANS 6-SO
Need more? Email Us
ECAD model for TLP385(D4-GB,E
CEL
OPTOISOLATOR 5KV TRANS 4SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
ECAD model for PS2561DL-1Y-F3-H-A
Vishay
OPTOISO 5.3KV 2CH PHVOLT 8DIP
Need more? Email Us
ECAD model for VO1263AB
Vishay
Linear Optocoupler, High Gain Stability, Wide Bandwidth | OPTOISO 5.3KV LINEAR PHVOLT 8DIP
Lowest to $5.6208
ECAD model for IL300-EF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention