Products specifications Report Issue?

Categories Isolators
Manufacturer CEL
Series NEPOC
Packaging Tube
Part Status Obsolete(EOL)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Input Type DC
Output Type Open Collector
Output Current per Channel 25mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 75ns, 75ns
Rise / Fall Time (Typ) 20ns, 10ns
Voltage - Forward (Vf) (Typ) 1.65V
Current - DC Forward (If) (Maximum) 30mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 792582-PS9617-A
Popularity Medium
Supply and Demand Status Limited
Family Name PS9617
Introduction Date May 23, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PS9617-A CAD Model

Description

The CEL PS9617-A is a single channel open collector output optocoupler. CEL.

  • Data Rate: 10Mbps
  • Operating Supply Voltage: 4.5V to 5.5V
  • Isolation Voltage: 5000Vrms
  • Common Mode Transient Immunity: 15kV/μs
  • Rise Time: 20ns
  • Fall Time: 10ns
  • Package: 8-DIP (0.300", 7.62mm)
  • Status: Obsolete

You May Also Be Interested in

CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Need more? Email Us
ECAD model for PS9117-F3
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $0.6028
ECAD model for PS9113
CEL
OPTOISO 2.5KV OPN COLLECTOR 5SOP
Need more? Email Us
ECAD model for PS9114-F3-A
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $7.0503
ECAD model for PS9113-F3-AX
CEL
OPTOISO 2.5KV OPEN COLL 8SSOP
Lowest to $0.5653
ECAD model for PS9814-1-F3
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $3.5436
ECAD model for PS9121-F3-AX
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Need more? Email Us
ECAD model for PS9113-V-AX
CEL
Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin SOP T/R / OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $1.5366
ECAD model for PS9117A-F3-AX
CEL
OPTOISO 2.5KV OPN COLLECTOR 5SOP
Need more? Email Us
ECAD model for PS9714

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention