Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 390336-UPC271ED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC271ED CAD Model

Description

The UPC271ED is a Silicon RF Wideband Amplifier manufactured by California Eastern Laboratories (CEL). It's designed for use in a variety of high-frequency applications, offering excellent gain and low noise figure. This amplifier is typically used as a gain block in receiver or transmitter chains, improving signal strength and overall system performance.

Applications:

  • Cellular infrastructure: Used in base stations and repeaters to amplify signals.
  • Wireless communication systems: Implemented in various wireless devices for signal amplification.
  • Test and measurement equipment: Used in signal generators and spectrum analyzers.
  • Satellite communication: Employed in satellite receivers and transmitters.
  • Radar systems: Used in radar receivers to amplify weak signals.

Features:

  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Minimizes added noise, ensuring signal integrity.
  • Wideband Operation: Operates effectively across a broad frequency range.
  • Internally Matched: Simplified design and integration.
  • Small Package Size: Compact design for space-constrained applications.

Benefits:

  • Improved Signal Strength: Enhances signal levels for better communication performance.
  • Enhanced Receiver Sensitivity: Allows for the detection of weaker signals.
  • Increased System Range: Extends the operating distance of wireless systems.
  • Simplified Circuit Design: Reduces the need for external matching components.
  • Reduced Board Space: Enables more compact designs.

Additional Details:

The UPC271ED is designed for easy integration into various RF circuits. Its internally matched input and output reduce the need for external components, simplifying the design process. The device is typically packaged in a small outline package (SOT) to minimize board space. Specific frequency range, gain, and noise figure values will vary, but are generally available in the product datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
ECAD model for U4290B-BTL
Atmel
Need more? Email Us
ECAD model for U2321B-AFPG3
Toshiba Semiconductor and Storage
TOSHIBA ZENER DIODE SILICON DIFFUSED-JUNCTION TYPE
Need more? Email Us
ECAD model for U5ZA27C
Atmel
Need more? Email Us
ECAD model for U4076B
ON Semiconductor
Need more? Email Us
ECAD model for U1540G
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.6557
ECAD model for U2640B
Qualcomm
Need more? Email Us
ECAD model for U1000-TR
Atmel
Need more? Email Us
ECAD model for U4050B-NFL
Via
Need more? Email Us
ECAD model for U2250

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4784 $65.7408
29+ $4.4952 $130.3608
45+ $4.3556 $196.0020
62+ $4.2146 $261.3052
80+ $4.0736 $325.8880
107+ $3.6531 $390.8817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 12 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention