EN
  • EN
  • DE

UPC271G2-E1

Part No UPC271G2-E1
Manufacturer CEL
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 390338-UPC271G2-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC271G2-E1 CAD Model

Description

The UPC271G2-E1 is a Silicon RF Wideband Amplifier from California Eastern Laboratories (CEL). It is engineered for use in a wide range of high-frequency applications, delivering excellent gain and a low noise figure. The UPC271G2-E1 is frequently utilized as a gain block in receiver and transmitter chains to improve signal strength and system performance.

Applications:

  • Cellular Infrastructure: Integrated within base stations and repeaters for amplification of cellular signals.
  • Wireless Communication Systems: Employed in various wireless devices to amplify signals across different frequency bands.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and network analyzers for signal conditioning.
  • Satellite Communication: Utilized in satellite receivers and transmitters to enhance signal quality.
  • Radar Systems: Integrated in radar receivers to amplify weak incoming signals.

Features:

  • High Gain: Provides substantial amplification of input signals.
  • Low Noise Figure: Minimizes the introduction of noise, ensuring signal integrity.
  • Wideband Operation: Operates effectively across a broad range of frequencies.
  • Internally Matched: Simplifies design and reduces the need for external matching components.
  • Small Package Size: Enables integration into space-constrained applications.

Benefits:

  • Improved Signal Strength: Enhances signal levels for more reliable communication.
  • Enhanced Receiver Sensitivity: Allows for the detection of weaker signals, improving overall system performance.
  • Increased System Range: Extends the operational range of wireless systems.
  • Simplified Circuit Design: Reduces the complexity of RF circuit design.
  • Reduced Board Space: Enables more compact and efficient system designs.

Additional Details:

The UPC271G2-E1 is designed for easy integration into RF circuits. Its internally matched input and output impedances simplify design and minimize external component requirements. The '-E1' suffix often denotes a specific packaging or testing variant for enhanced reliability or performance characteristics. Consult the datasheet for detailed specifications including frequency range, gain, noise figure, and operating conditions.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess