EN
  • EN
  • DE

UPG2006TB-E3

Part No UPG2006TB-E3
Manufacturer CEL
Catalog HOT - SALES and EOL Components (U - Z)
Description NECs 1.8 V L, S-BAND SPDT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 395959-UPG2006TB-E3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPG2006TB-E3 CAD Model

Description

The UPG2006TB-E3 is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by CEL (California Eastern Laboratories), partnering with Renesas Electronics. Designed for high-frequency applications, this switch offers low insertion loss, high isolation, and excellent linearity. It is commonly used in wireless communication systems, test and measurement equipment, and various RF signal routing applications.

Applications:

  • Wireless LAN (WLAN): Utilized in Wi-Fi routers and access points for antenna diversity and signal path selection.
  • Cellular communication systems: Employed in mobile phones and base stations for band switching and antenna selection.
  • Test and measurement equipment: Used in signal generators, spectrum analyzers, and vector network analyzers for signal routing.
  • Bluetooth devices: Integrated into Bluetooth modules for antenna switching applications.

Features:

  • SPDT Configuration: Offers flexible signal routing options.
  • GaAs MMIC Technology: Provides excellent high-frequency performance.
  • Low Insertion Loss: Minimizes signal attenuation for improved signal integrity.
  • High Isolation: Reduces signal leakage between ports, minimizing interference.
  • Surface Mount Package: Facilitates easy and efficient PCB assembly.
  • Positive Control Voltage: Simplifies control circuitry design.

Benefits:

  • Improved Signal Quality: Low insertion loss and high isolation enhance signal clarity and reduce unwanted interference.
  • Enhanced System Performance: High-frequency capabilities ensure optimal operation in wireless systems.
  • Simplified Design: Surface mount package and positive control voltage simplify integration into various systems.
  • Cost-Effective Solution: Provides a balance of performance, ease of use, and cost-effectiveness.

Additional Details:

The UPG2006TB-E3 typically operates from DC to several GHz, making it suitable for a variety of wireless standards. Its compact size and low power consumption make it ideal for portable and battery-powered devices. This switch employs a positive control voltage, streamlining the design of the control circuitry. The product datasheet provides detailed information regarding specific operating frequencies, voltage requirements, and other key performance parameters. The combination of performance and ease of use makes this switch a valuable component for modern RF applications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7283 $58.2640
195+ $0.5978 $116.5710
300+ $0.5790 $173.7000
415+ $0.5603 $232.5245
535+ $0.5417 $289.8095
715+ $0.4856 $347.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess