Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 150mA
Voltage - Collector Emitter Breakdown (Maximum) 300V
Vce Saturation (Maximum) at Ib, Ic 1V at 3mA, 30mA
Current - Collector Cutoff (Maximum) 50nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 35 at 30mA, 25V
Maximum Power 1mW
Frequency - Transition 160MHz
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1123915-2N5058
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5058 CAD Model

Description

The Central Semiconductor Corp 2N5058 is an NPN transistor with a TO-39-3 Metal Can package.

  • Type: NPN
  • Package: TO-39-3 Metal Can
  • Popularity: Medium
  • Counterfeit Risk: 36%
  • Supply and Demand: Limited
  • Operating Temperature: -65°C to 200°C
  • Maximum Power: 1mW
  • DC Current Gain (hFE): 35 @ 30mA, 25V
  • Vce Saturation (maximum): 1V @ 3mA, 30mA

You May Also Be Interested in

Innovisionsemi
TRANS NPN 80V 8A DPAK
Need more? Email Us
ECAD model for MJD44H11T5
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7637
ECAD model for BCP56-10TF
Diodes Incorporated
Need more? Email Us
ECAD model for FMMT459TC
Nexperia USA Inc.
PHPT61006NY-Q/SOT669/LFPAK
Need more? Email Us
ECAD model for PHPT61006NY-QX
Nexperia USA Inc.
TRANS PNP 45V 0.5A TO-236AB
Need more? Email Us
ECAD model for BC807-16LR
Innovisionsemi
TRANS NPN 40V 0.2A SC75 SOT416
Need more? Email Us
ECAD model for MMBT3904TT1H
MACOM Technology Solutions
TRANS NPN 80V 4A TO-66
Need more? Email Us
ECAD model for JANTXV2N3767
MACOM Technology Solutions
TRANS NPN 500V 3.5A TO204AA
Need more? Email Us
ECAD model for JANTXV2N5157
Toshiba Semiconductor and Storage
TRANS PNP 50V 0.15A S-MINI
Need more? Email Us
ECAD model for 2SA1162-Y,LXHF

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.5408 $68.1120
35+ $3.7258 $130.4030
54+ $3.6093 $194.9022
75+ $3.4929 $261.9675
96+ $3.3765 $324.1440
129+ $3.0272 $390.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,600 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention