Products specifications Report Issue?

Win Source Part Number 1084097-PC74HC00T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC00T CAD Model

Description

The NXP PC74HC00T is a high-speed Si-gate CMOS device that embodies the cutting-edge of logic chip technology. This integrated circuit is part of the 74HC/HCT family, known for their robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The PC74HC00T specifically houses quadruple 2-input NAND gates, providing the fundamental building block for digital systems.

Key Features

  • Logic Type: The device features four independent NAND gates, each with two inputs, making it versatile for various logic operations and circuit designs.
  • High-Speed Performance: With a typical propagation delay of only a few nanoseconds, the PC74HC00T is optimized for high-speed applications.
  • Low Power Consumption: It operates with a very low power dissipation, which is ideal for power-sensitive designs.
  • Wide Operating Voltage: The chip functions over a wide voltage range from 2V to 6V, accommodating various levels of signal voltages and system requirements.
  • Compatibility: The inputs are compatible with TTL levels, allowing for easy integration with existing TTL components.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, ensuring adequate current for connected devices.
  • Package: The PC74HC00T is available in a SO14 (Small Outline Package) which is suitable for surface-mounted technology (SMT).

Applications

The versatility of the NXP PC74HC00T allows it to be used in a wide array of applications. It is commonly employed in logic gate functions, signal processing, computer logic, control systems, and anywhere NAND logic is required. Its ability to operate at high speeds while maintaining low power consumption makes it particularly useful in battery-operated devices and portable electronics.

Quality and Reliability

NXP is known for its commitment to quality, and the PC74HC00T is no exception. The device is rigorously tested to meet the high standards of reliability and performance that NXP customers have come to expect. Whether for commercial, industrial, or even more demanding applications, the PC74HC00T stands as a testament to NXP's dedication to excellence in semiconductor manufacturing.

You May Also Be Interested in

Taiwan Semiconductor
Diode Fast Recovery Rectifier 400V 1A 2-Pin SOD-123FL Plastic T/R
Need more? Email Us
ECAD model for RS1GFL RVG
Realtek
Ameba RTL8195-DK Board
Lowest to $9.1405
ECAD model for RTL8195AM-VB1-CG
Richtek USA Inc.
6 Channels 150mA x1/x1.5/x2 Charge Pump White LED Driver
Lowest to $1.2069
ECAD model for RT9379GQW
Bourns Inc.
ROTARY ENCODER MECHANICAL 15PPR / Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Lowest to $7.0466
ECAD model for PEC11S-929K-S0015
World Produts Inc.
Need more? Email Us
ECAD model for PA6SMBJ27CA
Richtek USA Inc.
Lowest to $0.7207
ECAD model for RT9172-15PM
Richtek USA Inc.
Need more? Email Us
ECAD model for RT9170-12CB
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
ECAD model for PSE303-AC
ABB Embedded Power
45 A Soft Starter PSR Series; IP00; IP20; 18.5 kW
Need more? Email Us
ECAD model for PSE45-600-70

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention