Products specifications Report Issue?

Manufacturer Chipstar
Win Source Part Number 97207-CS8553T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS8553T CAD Model

Description

CS8553T Temperature Sensor

The CS8553T is a precision temperature sensor characterized by high accuracy and reliability, perfect for system temperature monitoring in various electronic applications.

  • Applications:
    • Consumer electronics
    • Industrial control systems
    • Environmental monitoring
  • Features and Benefits:
    • Accurate temperature sensing across a wide range
    • Fast response time for real-time monitoring
    • Low power consumption
    • Compact package for easy integration
  • Additional Details:
    • Supports digital and analogue output formats
    • Robust design for harsh environments
    • Wide operating temperature range

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ECAD model for B45195S1476M019
Murata Electronics North America
Need more? Email Us
ECAD model for B39162-B9444-M10-S01
Toko America Inc.
Need more? Email Us
ECAD model for B1179BS-H-2R2N=P3
Hitachi, Ltd
Need more? Email Us
ECAD model for B48820630A
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for B4025T
EPCOS (TDK)
SAW Filters for Multimedia Applications
Need more? Email Us
ECAD model for B39109-B1602-Z810
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for B06X 5450
EPCOS (TDK)
SAW Components Bandpass Filter 110,59 MHz / SAW Filter Band Pass 110.59MHz
Need more? Email Us
ECAD model for B39111-B8100-L100
EPCOS (TDK)
Need more? Email Us
ECAD model for B45196E2475K209

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention