EN
  • EN
  • DE

STUSB03EQR

Part No STUSB03EQR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description TRANS USB V2.0 16-QFN 3X3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Integrated Circuits(ICs)
Family Interface - Drivers Receivers Transceivers
Packaging Reel
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 12Mbps
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-VFQFN Exposed Pad
Manufacturer Device Package 16-QFN (3x3)
Win Source Part Number 042956-STUSB03EQR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STUSB03EQR CAD Model

Description

The STUSB03EQR from STMicroelectronics is a high-performance USB transceiver chip designed to interface with USB 2.0 physical layer specifications. It is a versatile solution for applications requiring USB connectivity, providing seamless integration for a range of USB-enabled devices.

Key Features

  • Compliant with USB 2.0 Full-Speed (12 Mbps) and Low-Speed (1.5 Mbps) operations
  • Integrated 3.3V voltage regulator for USB transceiver and pull-up resistor
  • Enhanced ESD protection up to ±15kV on USB data lines, safeguarding your devices against electrostatic discharges
  • Support for both host and peripheral modes, offering flexibility for various USB configurations
  • Low-power consumption, suitable for battery-operated portable devices
  • Compact QFN-16 package, ideal for space-constrained applications

Applications

The STUSB03EQR is designed to be a robust and flexible solution for a multitude of applications that require USB connectivity. It is particularly well-suited for:

  • Smartphones, tablets, and other portable consumer electronics
  • USB peripheral devices such as printers, scanners, and external storage
  • Embedded systems requiring a USB interface
  • Industrial control and automation systems
  • Medical devices requiring reliable USB communication

Technical Specifications

The transceiver operates within a supply voltage range of 3.0V to 3.6V, ensuring compatibility with a variety of host devices. It also features an integrated pull-up resistor on the USB_DP line, which simplifies external circuitry. The device's low operating current and suspend current make it an energy-efficient choice for power-sensitive designs.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STUSB03EQR is no exception. It is manufactured to meet high standards, ensuring dependable performance across its operational lifespan.

Ordering Information

The STUSB03EQR is available for order in a compact QFN-16 package, with part number STUSB03EQR. For detailed ordering and pricing information, please contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2637 $52.0651
54+ $1.8574 $100.2996
84+ $1.7994 $151.1496
115+ $1.7413 $200.2495
149+ $1.6833 $250.8117
199+ $1.5092 $300.3308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess