EN
  • EN
  • DE

SN65LVDM176DGKRG4

Part No SN65LVDM176DGKRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF LINE TXRX H-S 8VSSOP / LVDS Transceiver 400Mbps 0.454V 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 400Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 794845-SN65LVDM176DGKRG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDM176
Introduction Date August 01, 2009
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65LVDM176DGKRG4 CAD Model

Description

Product Overview: SN65LVDM176DGKRG4

The SN65LVDM176DGKRG4 is a high-performance differential line driver and receiver pair designed and manufactured by Texas Instruments. This integrated circuit is part of TI's interface family and is specifically tailored for signaling rates up to 400 Mbps. It is widely used in applications that require low-voltage differential signaling (LVDS) with a robust data transmission capability.

Key Features

  • High-Speed Data Transmission: Capable of operating with a signaling rate up to 400 Mbps, making it suitable for high-speed data communication applications.
  • Low-Voltage Operation: Designed to work with a nominal 3.3V supply voltage, which helps reduce power consumption and is ideal for power-sensitive systems.
  • Differential Signaling: Utilizes LVDS technology, which offers reduced electromagnetic interference (EMI) and lower power dissipation compared to other signaling methods.
  • Bus-Pin ESD Protection: Features a robust electrostatic discharge (ESD) protection mechanism that exceeds JESD 22, ensuring reliability and longevity in harsh environments.
  • Fail-Safe Receiver: The receiver input has a fail-safe feature that ensures a high output state when the inputs are left open, shorted, or idle, enhancing the system's safety.
  • Wide Temperature Range: Operable over an industrial temperature range of -40°C to 85°C, making it suitable for use in a variety of challenging conditions.

Applications

The SN65LVDM176DGKRG4 is versatile and can be used in a wide range of applications, including:

  • Point-to-point baseband data transmission
  • Cable extenders and repeaters
  • Networking equipment and switches
  • Backplane interfacing
  • Professional video and camera links
  • Industrial control and automation systems

Package and Quality

Encased in an 8-pin VSSOP (DGK) package, the SN65LVDM176DGKRG4 offers a compact footprint for space-constrained applications. It is also RoHS compliant and follows the stringent quality standards set by Texas Instruments, ensuring both environmental consideration and exceptional reliability for the end-user.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess