EN
  • EN
  • DE

MX604TN

Part No MX604TN
Manufacturer CML Microcircuits
Catalog Interface - Modems - ICs and Modules
Description V.23 COMPATIBLE MODEM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CML Micro
Category Integrated Circuits (ICs) > Interface > Modems - ICs and Modules
Packaging Tube
Part Status Active
Data Format FSK, V.23
Baud Rates 1.2k
Voltage - Supply 3.3V ~ 5V
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Ultra Librarian 3D Model Ultra Librarian MX604TN CAD Model

Description

FEATURES

● 1200bps forward, 75bps back channels

● Conforms to relevant sections of v.23 and ETSI specifications

● Line Equalization

● 1200bps Data Retiming Facility can eliminate external UART

● Low Voltage Operation (3.3 to 5.0V)

APPLICATIONS

● Low Power Operation

    1mA typ. @ 3.3V Operating Mode

    1A typ. Zero-Power Mode

● Standard 3.58Mhz Xtal/Clock

● Telephone Telemetry System Applications

You May Also Be Interested in

Zilog
IC MODEM 2400BPS DSP AFE 44-PLCC
Lowest to $9.7932
Zilog
Transaction Processing Modem Data Pump with Integrated AFE | IC MODEM DATA PUMP/AFE 44-PLCC
Lowest to $6.6851
STMicroelectronics
PCI/USB ADSL CHIPSET
Need more? Email Us
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $0.7337
Maxim Integrated
Single Chip Modem | IC MODEM 3.3V V.22BIS 32-QFN
Need more? Email Us
Analog Devices Inc.
Lowest to $6.2736
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $12.2683
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $3.6760

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess