Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Manufacturer Comchip Technology
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package 1005 (2512 Metric)
Case / Package 1005/SOD-323F
Family Name CDBFR0230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 641-1208-2, 641-1208-6, 641-1208-1
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915182-CDBFR0230L
Ultra Librarian 3D Model Ultra Librarian CDBFR0230L CAD Model

Description

The CDBFR0230L is a Fast Recovery Rectifier diode manufactured by Comchip Technology. This diode is designed for applications requiring efficient and fast switching, such as inverters, converters, and power supplies. The fast recovery characteristic reduces switching losses and improves the overall efficiency of the circuit.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Inverters
  • DC-DC Converters
  • Freewheeling diodes in motor drives

Features

  • Repetitive Peak Reverse Voltage: 300V
  • Average Forward Current: 2A
  • Package Type: SMB (DO-214AA)
  • Fast Reverse Recovery Time: Typically less than 50 ns
  • Low Forward Voltage Drop
  • High Surge Current Capability

Benefits

  • Improved efficiency in power conversion due to fast recovery time.
  • Reduced switching losses in high-frequency applications.
  • Compact size for space-constrained designs.
  • High reliability and long operational life.
  • Easy to mount on PCBs due to its surface-mount package.

Additional Details

The CDBFR0230L features a maximum forward voltage drop of approximately 1.3V at its rated current. The operating temperature range typically spans from -55°C to +150°C. The SMB (DO-214AA) package allows for efficient heat dissipation. It is crucial to refer to the manufacturer's datasheet for precise electrical characteristics, thermal specifications, and soldering guidelines.

This fast recovery rectifier is a crucial component in applications requiring efficient and reliable rectification with fast switching speeds. Its performance and characteristics make it a favored choice in various commercial and industrial applications.

You May Also Be Interested in

WeEn Semiconductors
BYC100W-1200P/TO247-2L/STANDARD
Lowest to $7.7046
ECAD model for BYC100W-1200PQ
Comchip Technology
DIODE GEN PURP 800V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4006-HF
Vishay
DIODE AVALANCHE 1.2KV 2A SOD57
Need more? Email Us
ECAD model for BY458TAP
DIOTEC Electronics Corporation
DIODE GP 1KV 1A MELF DO-213AB
Need more? Email Us
ECAD model for SFE1M
Comchip Technology
DIODE SCHOTTKY 40V 2A MINISMA
Need more? Email Us
ECAD model for CDBM240-HF
Vishay
Need more? Email Us
ECAD model for 6CW003FN
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 60V 5A DO201AD
Lowest to $0.0938
ECAD model for SR560L
Vishay
DIODE AVALANCHE 200V 1.9A SOD57
Lowest to $0.4516
ECAD model for BYT53D-TAP
Panjit
SMA, SKY
Lowest to $0.0710
ECAD model for BR220_R1_00001

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention