Products specifications

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Comchip Technology
Series -
Package Tape & Reel
Product Status Active
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 60 V
Current - Average Rectified (Io) 2 A
Voltage - Forward (Vf) (Max) @ If 700 mV @ 2 A
Current - Reverse Leakage @ Vr 500 µA @ 60 V
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-269AA, 4-BESOP
Supplier Device Package Mini-Dip (TO-269AA)
Base Product Number CDBHD260
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1368013-CDBHD260-G
Ultra Librarian 3D Model Ultra Librarian CDBHD260-G CAD Model

Description

The CDBHD260-G is a bridge rectifier diode from Comchip Technology.

  • Series: CDBHD260
  • Category: Discrete Semiconductor Products
  • Temperature Range: -55°C to 125°C
  • MSL Level: 1 (Unlimited)
  • Packaging: Tape and Reel
  • Mounting Type: Surface Mount
  • Package: TO-269AA, 4-BESOP
  • Forward Voltage: 700mV @ 2A
  • Reverse Leakage Current: 500μA @ 60V
  • Technology: Schottky

You May Also Be Interested in

GeneSiC Semiconductor
600V 20A GBJ SINGLE PHASE BRIDGE / Bridge Rectifier Single Phase Standard 600 V Through Hole GBJ
Lowest to $0.3744
ECAD model for GBJ20J
Comchip Technology
RECTIFIER BRIDGE GPP 1000V 25A G
Need more? Email Us
ECAD model for GBU2510-HF
Bourns Inc.
BRIDGE RECT 1PHASE 60V 2A
Lowest to $1.4773
ECAD model for CD-HD2006L
Diodes Incorporated
Maximum Ratings & Thermal Characteristics Ratings at 25℃ ambient temperature unless otherwise specified. | BRIDGE RECT 1PHASE 1KV 4A GBL
Lowest to $0.1152
ECAD model for GBL410
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 4A GBU
Lowest to $0.7209
ECAD model for GBU405
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 4A GBU
Need more? Email Us
ECAD model for GBU403 D2G
ShenZhen SlkorMicro Semicon Co. Ltd
1V@400mA 30A 1A 1kV ABS
Need more? Email Us
ECAD model for ABS10
GeneSiC Semiconductor
1000V 25A GBJ SINGLE PHASE BRIDG
Lowest to $0.7023
ECAD model for GBJ25M
Solid State Inc.
35 AMP BRIDGE RECTIFIER
Need more? Email Us
ECAD model for KBPC3510

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention