EN
  • EN
  • DE
  • IT

L9963T-TR

Part No L9963T-TR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description AUTOMOTIVE GENERAL PURPOSE SPI T / Battery Power Management IC 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Function Power Management
Battery Chemistry -
Number of Cells 1
Fault Protection -
Interface SPI
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number L9963
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354220-L9963T-TR
Ultra Librarian 3D Model Ultra Librarian L9963T-TR CAD Model

Description

STMicroelectronics L9963T-TR Battery Management System

The L9963T-TR from STMicroelectronics is a state-of-the-art battery management system (BMS) IC designed to meet the demanding requirements of automotive applications, particularly for electric and hybrid vehicles. This high-precision integrated circuit is engineered to ensure the safety, reliability, and efficiency of lithium-ion battery packs, which are critical components in the energy storage systems of modern vehicles.

Key Features

  • Cell Monitoring: The L9963T-TR is capable of monitoring up to 14 series-connected battery cells for voltage, temperature, and health status, providing real-time data to ensure the battery operates within safe parameters.
  • Balancing Functionality: It includes an active cell balancing feature that optimizes the charge distribution among the cells, enhancing the battery pack's overall performance and longevity.
  • High Accuracy: The device offers high measurement accuracy for cell voltages, which is essential for the precise estimation of the state of charge (SOC) and state of health (SOH) of the battery pack.
  • Robust Communication: It supports robust communication interfaces, including a high-speed SPI interface for communication with the main ECU and an isolated daisy-chain interface for module-to-module communication.
  • Functional Safety: Designed with functional safety in mind, the L9963T-TR meets the requirements of ISO 26262 up to ASIL-D, the highest automotive safety integrity level.

Applications

The L9963T-TR is ideal for a variety of applications within the automotive sector, including:

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Plug-in Hybrid Electric Vehicles (PHEVs)
  • Energy Storage Systems (ESS)

Product Package and Availability

The L9963T-TR is offered in a compact LQFP64 package, which is designed to meet the space constraints of automotive power systems. The product is available in tape and reel packaging, making it suitable for high-volume production.

With its advanced features and robust design, the L9963T-TR BMS from STMicroelectronics is a crucial component for automotive manufacturers looking to enhance the safety and efficiency of their battery-powered vehicles.

You May Also Be Interested in

Maxim Integrated
IC BATT MON LI-ION 1CELL 9WLP
Lowest to $0.4618
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Need more? Email Us
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $80.8422
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5035 $51.0210
15+ $6.9773 $104.6595
23+ $6.7592 $155.4616
31+ $6.5412 $202.7772
40+ $6.3232 $252.9280
53+ $5.6690 $300.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess