EN
  • EN
  • DE

MAX17043X+

Part No MAX17043X+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1CELL 9WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Monitor IC Lithium Ion/Polymer 9-WLP (1.26x1.26)
Manufacturer Maxim Integrated
Series ModelGauge™
Package Bulk
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 9-WFBGA, WLBGA
Case / Package 9-WLP (1.26x1.26)
Family Name MAX17043
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844683-MAX17043X+
Ultra Librarian 3D Model Ultra Librarian MAX17043X+ CAD Model

Description

The MAX17043X+ is a compact, low-cost, and highly integrated fuel gauge IC designed by Maxim Integrated for lithium-ion (Li+) batteries in handheld and portable technology. It is a perfect solution for real-time battery monitoring and provides critical data such as remaining battery charge, operational status, and battery health.

Key Features

  • ModelGauge Technology: The MAX17043X+ incorporates Maxim's proprietary ModelGauge algorithm, which eliminates the need for battery characterization and simplifies the battery fuel gauging process. This technology provides a more accurate state-of-charge (SOC) estimation compared to traditional methods, even under varying load conditions and temperatures.
  • Easy Integration: This IC is designed for seamless integration with a variety of microcontrollers, as it communicates via a standard I²C interface. Its small package size makes it an ideal choice for space-constrained applications.
  • Low Power Consumption: With an operating current of only 23µA, the MAX17043X+ is optimized for power-sensitive applications, helping to extend the battery life of the end product.
  • Configurable Alert Function: It features an adjustable alert threshold, which notifies the host processor when the battery falls below a specified level. This allows for proactive power management and can prevent unexpected device shutdowns.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Health and Fitness Monitors
  • Other Battery-Powered Devices

The MAX17043X+ is available in a tiny, lead-free, 8-pin TDFN package, making it suitable for the latest portable electronics that demand minimal footprint and weight. Its robust design ensures reliable performance across a wide range of environmental conditions, making it a versatile choice for developers looking to enhance the user experience by providing accurate battery information.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess