EN
  • EN
  • DE

NCP5322ADWR2

Part No NCP5322ADWR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR BUCK 2PH STEPDWN 28SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, High Performance Processor
Voltage - Input 4.5 V to 14 V
Number of Outputs 2
Output Voltage 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 003772-NCP5322ADWR2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5322ADWR2 CAD Model

Description

ON Semiconductor NCP5322ADWR2 Dual Buck Controller

The NCP5322ADWR2 is a high-performance dual buck controller designed by ON Semiconductor, aimed at delivering precision voltage regulation and efficiency for advanced power supply systems. This sophisticated controller is particularly suited for applications that require two independent output voltages powered from a common input rail, making it an ideal choice for computing, networking, and telecommunication power systems.

Featuring a wide input voltage range, the NCP5322ADWR2 is capable of handling varying levels of input power while maintaining stable operation. Its dual-output configuration allows for two separate regulated voltages, which can be adjusted using external components. This flexibility is invaluable for designers who need to match the specific voltage requirements of different subsystems within their applications.

The device employs a fixed-frequency voltage mode PWM control scheme, offering excellent stability and response to load transients. With integrated gate drivers, the NCP5322ADWR2 provides robust and efficient driving of external MOSFETs, ensuring lower switching losses and improved overall efficiency. The controller's high switching frequency also enables the use of smaller external components, thus reducing the footprint and cost of the power supply design.

Advanced protection features are built into the NCP5322ADWR2 to safeguard the system against adverse conditions. These include overcurrent protection, overvoltage protection, and thermal shutdown, which contribute to the long-term reliability and safety of the end application. Additionally, the device offers a soft-start feature to minimize inrush current during startup, further enhancing system stability.

Encased in a compact 24-pin SOIC-Wide package, the NCP5322ADWR2 is designed for space-constrained applications, providing a high-density power solution without compromising on performance. Its surface-mount package allows for efficient assembly and integration into modern PCB designs.

In summary, the NCP5322ADWR2 from ON Semiconductor is a versatile and robust dual buck controller that meets the needs of high-performance power supply designs. It combines precision voltage regulation, high efficiency, and a comprehensive suite of protection features, all within a compact package, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8113 $59.0373
51+ $2.3065 $117.6315
78+ $2.2349 $174.3222
107+ $2.1622 $231.3554
139+ $2.0906 $290.5934
185+ $1.8746 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess