EN
  • EN
  • DE

TPS61033DRLR

Part No TPS61033DRLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 5-V, 5-A BOOST CONVERTER WITH PG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196565-TPS61033DRLR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Int Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-583
Ultra Librarian 3D Model Ultra Librarian TPS61033DRLR CAD Model

Description

Product Overview: TPS61033DRLR from Texas Instruments

The TPS61033DRLR is a high-performance, adjustable frequency, synchronous boost converter that is part of Texas Instruments' extensive range of power management integrated circuits. It is designed to provide a compact and efficient solution for products requiring a step-up voltage conversion.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 1.8 V to 5.5 V, making it suitable for a variety of battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.8 V to 5.5 V, allowing designers to tailor the voltage to the specific needs of their application.
  • High Efficiency: The TPS61033DRLR features a synchronous switch architecture that provides high efficiency across a wide load current range.
  • Small Package Size: This device comes in a small 6-pin SON package, which is ideal for space-constrained applications.
  • Over-Temperature Protection: The built-in thermal shutdown function protects the device in the event of overheating.
  • Output Discharge: An integrated output discharge switch ensures that the output capacitor is discharged when the device is disabled.

Applications

The TPS61033DRLR is versatile and can be used in a wide variety of applications, including:

  • Portable and battery-powered equipment
  • Handheld devices
  • Power banks
  • Wireless peripherals
  • LED lighting

Design and Integration

Designers will appreciate the device's ease of integration. The TPS61033DRLR requires minimal external components, which simplifies the design and reduces the overall bill of materials. Additionally, its fixed or adjustable output voltage options provide flexibility to meet various design requirements.

Reliability and Performance

With Texas Instruments' reputation for quality, the TPS61033DRLR is manufactured to the highest standards, ensuring reliable performance in a wide range of environmental conditions. Whether you're developing a new handheld device or upgrading an existing power system, the TPS61033DRLR is an excellent choice for your boost converter needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2062 $54.2790
105+ $0.9897 $103.9185
160+ $0.9588 $153.4080
220+ $0.9278 $204.1160
280+ $0.8969 $251.1320
375+ $0.8041 $301.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,950 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess