EN
  • EN
  • DE

UCC1806L

Part No UCC1806L
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW POWER, DUAL OUTPUT, CURRENT / Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-LCCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Mfr Texas Instruments
Series -
Package Tube
Output Type PWM
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8V ~ 14.5V
Frequency - Switching 47kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces -
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1383779-UCC1806L
Ultra Librarian 3D Model Ultra Librarian UCC1806L CAD Model

Description

The UCC1806L from Texas Instruments is a robust and versatile low-power BiCMOS current-mode pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This advanced controller integrates multiple features to enhance system reliability and efficiency, making it an ideal choice for designers looking for a dependable solution for their power management needs.

Key Features

  • High Performance: The UCC1806L operates at a frequency range up to 500kHz, allowing for smaller external components and a more compact power supply design.
  • Low Power Consumption: Its BiCMOS technology ensures low startup and operating currents, which translates to reduced power losses and improved efficiency.
  • Current-Mode Control: This feature provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation, which are essential for stable and responsive power supply operation.
  • Programmable Soft Start: This function limits inrush current during startup, protecting the device and the load from stress and potential damage.
  • Under-Voltage Lockout (UVLO): Both startup and operating UVLO thresholds are included to ensure the controller operates only when the supply voltage is sufficient.
  • Output Drive Capability: The UCC1806L can directly drive a power MOSFET or IGBT, simplifying the design and reducing component count.

Applications

The UCC1806L is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Off-line power supplies
  • Telecom and datacom power systems
  • Industrial power systems

Reliability and Support

As with all Texas Instruments products, the UCC1806L is designed to meet high standards of reliability and performance. TI provides comprehensive technical support and documentation, including datasheets, reference designs, and application notes to assist in the integration of the UCC1806L into your design projects.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess