EN
  • EN
  • DE

SG117AL-DESC

Part No SG117AL-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.5A 20CLCC  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 37V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 37V
Current - Output 1.5A
PSRR 65dB ~ 80dB (120Hz)
Protection Features Over Current
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG117
Other Names 150-SG117AL-DESC
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244900-SG117AL-DESC
Ultra Librarian 3D Model Ultra Librarian SG117AL-DESC CAD Model

Description

The SG117AL-DESC from Microchip Technology is a robust, high-performance voltage regulator designed for a wide range of applications. This precision device is engineered to maintain a stable output voltage, making it an ideal solution for sensitive electronic equipment that requires consistent power supply.

Key Features

  • Stable Output Voltage: The SG117AL-DESC provides a steady output, which is crucial for the reliability and longevity of electronic components.
  • High Efficiency: With its high-efficiency design, this voltage regulator ensures minimal power loss during operation, resulting in lower operational costs and reduced heat generation.
  • Wide Operating Temperature Range: This product is suitable for use in various environments due to its ability to function effectively across a broad temperature range.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, which is particularly useful in battery-operated devices.
  • Short Circuit Protection: The SG117AL-DESC is equipped with built-in short circuit protection to safeguard the device and the application it is used in from potential damage caused by overcurrent conditions.
  • Thermal Overload Protection: Thermal overload protection is included to prevent overheating, ensuring the regulator operates within safe temperature limits.

Applications

The versatility of the SG117AL-DESC makes it suitable for a variety of applications, including but not limited to:

  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems
  • Automotive electronics
  • Battery-powered devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SG117AL-DESC voltage regulator is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic devices and systems. With Microchip's reputation for excellence, users can trust this product to perform reliably over its intended lifespan.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess