EN
  • EN
  • DE

SR037MG

Part No SR037MG
Manufacturer Supertex, Inc
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Switchmode PWM Controllers High Input V Reg
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package MSOP
Number of Outputs 2
Output Voltage 5 V
RoHS Non-Compliant
Weight 139.989945 mg
Win Source Part Number 1219027-SR037MG
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Supertex, Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SR037MG CAD Model

Description

The SR037MG is a voltage regulator from Supertex, Inc.

  • Package: MSOP
  • Outputs: 2
  • Weight: 139.989945 mg
  • Voltage Regulation: 5V
  • Classification: PMIC - Voltage Regulators - Linear+Switching
  • Popularity: Medium
  • RoHS Compliance: Non-Compliant
  • Supply and Demand Status: Limited
  • Classification: EAR99

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $14.3922
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.2649
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Lowest to $12.6752
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800
Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess