EN
  • EN
  • DE

LT3790HFE#PBF

Part No LT3790HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Clock Sync Yes
Height 1.2 mm
Max Input Voltage 60 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 150 °C
Max Output Voltage 60 V
Max Supply Voltage 60 V
Min Input Voltage 4.7 V
Min Operating Temperature -40 °C
Min Output Voltage 1.2 V
Min Supply Voltage 4.7 V
Nominal Supply Current 3 mA
Number of Output Phases 2
Number of Outputs 2
Number of Pins 38
Output Configuration Positive
Output Current 10 A
Output Voltage 1.2 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 700 kHz
Synchronous Rectifier Yes
Topology Buck-Boost
Win Source Part Number 999294-LT3790HFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3790HFE#PBF CAD Model

Description

Analog Devices Inc. Product Overview: LT3790HFE#PBF

The LT3790HFE#PBF is a high-performance DC/DC converter IC designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This versatile component is engineered to deliver efficient power conversion and management solutions for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LT3790HFE#PBF can operate with input voltages ranging from 4.7V to 60V, making it suitable for systems with varying power requirements and ensuring reliability under fluctuating input conditions.
  • High Efficiency: With its advanced design, this converter achieves high efficiency, which is critical for reducing heat generation and improving system longevity and reliability.
  • Synchronous Operation: The synchronous rectification feature allows for reduced power loss and improved efficiency, especially at high switching frequencies.
  • Adjustable Frequency: Users can adjust the switching frequency from 200kHz to 700kHz, allowing designers to optimize the converter for specific applications and to avoid critical noise-sensitive frequency bands.
  • Robust Thermal Performance: The LT3790HFE#PBF comes in a thermally enhanced TSSOP-38 package, providing excellent heat dissipation and thermal management capabilities.
  • Integrated Fault Protection: Features such as overvoltage, overcurrent, and thermal shutdown protect the device and the system it powers from various fault conditions.

Applications

  • Automotive battery regulation
  • Power distribution systems
  • Industrial power supplies
  • Telecommunications equipment
  • High power LED lighting

The LT3790HFE#PBF is a testament to Analog Devices' commitment to providing innovative solutions that meet the complex needs of modern electronic systems. Its robust feature set and flexible design make it an ideal choice for engineers looking to implement a reliable and efficient power management system. Whether for automotive, industrial, or communication applications, the LT3790HFE#PBF offers a sophisticated solution that can be tailored to meet the unique demands of your power supply design.

You May Also Be Interested in

Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6752 $50.7008
10+ $10.4002 $104.0020
15+ $10.0752 $151.1280
21+ $9.7502 $204.7542
27+ $9.4252 $254.4804
36+ $8.4502 $304.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess