EN
  • EN
  • DE

LT8698SEV-1#WPBF

Part No LT8698SEV-1#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description 5V/ 3A, USB CHARGER WITH CABLE C / Automotive, AEC-Q100 Converter, USB Voltage Regulator IC 1 Output 32-LQFN (6x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications Converter, USB
Voltage - Input 6V ~ 42V
Number of Outputs 1
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 32-TFQFN Exposed Pad, 30 Leads
Supplier Device Package 32-LQFN (6x4)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353741-LT8698SEV-1#WPBF
Ultra Librarian 3D Model Ultra Librarian LT8698SEV-1#WPBF CAD Model

Description

The LT8698SEV-1#WPBF, from Analog Devices Inc., is a state-of-the-art integrated circuit designed to deliver high-performance power management solutions for a wide range of applications. This component is particularly well-suited for automotive, industrial, and high-reliability environments where efficiency and robustness are critical.

Key Features

  • High Efficiency: This device boasts an impressive efficiency rate, minimizing power loss and heat generation, which is essential for maintaining the longevity and reliability of electronic systems.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supplies and ensuring consistent performance under fluctuating power conditions.
  • Adjustable Switching Frequency: Users can tailor the switching frequency to optimize the performance for specific applications, balancing efficiency and component size.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system against overheating and potential damage.
  • Low Quiescent Current: Its low quiescent current feature ensures minimal power drain when in standby mode, making it ideal for battery-powered applications.

Applications

  • Automotive Electronics
  • Industrial Power Supplies
  • Portable and Battery-Powered Equipment
  • Telecommunications Infrastructure
  • High-Density Power Systems

The LT8698SEV-1#WPBF is built with Analog Devices' commitment to precision and quality, ensuring that it meets the stringent requirements of professional-grade electronic systems. The device's compact form factor and lead (Pb)-free composition align with modern environmental standards, making it a conscientious choice for eco-friendly designs.

Whether you're developing the next generation of automotive electronics or creating a robust power supply for industrial machinery, the LT8698SEV-1#WPBF provides a reliable foundation for your power management needs. Its versatility and high performance make it an invaluable component in any advanced electronic design.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8609 $61.7481
21+ $5.6294 $118.2174
32+ $5.4534 $174.5088
44+ $5.2776 $232.2144
57+ $5.1016 $290.7912
76+ $4.5740 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess