EN
  • EN
  • DE

MAX1793EUE33

Part No MAX1793EUE33
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829668-MAX1793EUE33
Ultra Librarian 3D Model Ultra Librarian MAX1793EUE33 CAD Model

Description

Maxim Integrated MAX1793EUE33 Step-Down Converter

The MAX1793EUE33 from Maxim Integrated is a high-efficiency, low-voltage, step-down DC-DC converter designed to deliver a fixed output voltage of 3.3V. This compact and robust integrated circuit is ideal for applications where space is at a premium and efficiency is critical, such as portable devices, wireless communication equipment, and battery-operated gadgets.

With its wide input voltage range of 2.7V to 5.5V, the MAX1793EUE33 is versatile enough to be powered from various sources, including single-cell lithium-ion batteries, 3-cell NiMH, or regulated 5V supplies. Its ability to maintain a stable output voltage under varying input conditions makes it a reliable choice for consistent power delivery.

The device features an internal 2A switch, which allows it to support a substantial load current without the need for external power components, reducing the overall solution size and system complexity. The high switching frequency of up to 500kHz enables the use of small, low-cost capacitors and inductors, further minimizing the footprint and cost of the power supply design.

Efficiency is a key strength of the MAX1793EUE33, with its low quiescent current and pulse-frequency modulation (PFM) mode, which enhances efficiency at light loads. This makes it an energy-saving solution that extends battery life in portable applications. Additionally, the device includes a range of protective features such as over-temperature protection, cycle-by-cycle current limit, and under-voltage lockout, ensuring the safety and longevity of both the converter and the system it powers.

The MAX1793EUE33 comes in a thermally efficient, 16-pin TSSOP package, which is suitable for automated assembly processes, and is rated for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environments.

In summary, the MAX1793EUE33 is a high-quality power management solution from Maxim Integrated that offers a combination of efficiency, compactness, and reliability, making it an excellent choice for designers looking to optimize their power supply architecture.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,026 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess