EN
  • EN
  • DE

MKW36A512VFP4

Part No MKW36A512VFP4
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description KINETIS W 32-BIT MCU ARM CORTEX-  /  IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, Kinetis KW36A
Package Tray
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation FSK, GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -95dBm
Memory Size 265kB Flash, 64kB RAM
Serial Interfaces I2C, SPI, UART
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 6.3mA
Current - Transmitting 5.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (7x7)
Base Product Number MKW36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names MKW36A512VFP4-ND,568-14674,935362771557,NXPNXPMKW36A512VFP4,2156-MKW36A512VFP4
Standard Package 490
Win Source Part Number 1206834-MKW36A512VFP4
Ultra Librarian 3D Model Ultra Librarian MKW36A512VFP4 CAD Model

Description

The NXP MKW36A512VFP4 is a highly integrated, low-power, multi-protocol microcontroller designed to facilitate the development of Bluetooth Low Energy (BLE) and IEEE 802.15.4 based wireless applications. It is a part of NXP's Kinetis family of microcontrollers, which are well-known for their energy efficiency, performance, and feature-rich capabilities.

Key Features

  • Core: The device is built around an ARM Cortex-M0+ processor, which offers a balance between power consumption and processing capability, with a maximum frequency of 48 MHz.
  • Memory: It comes with 512 KB of flash memory and 64 KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: The MKW36A512VFP4 supports dual-mode BLE and IEEE 802.15.4 radio capability, allowing it to serve a broad range of IoT applications.
  • Integration: The device includes a number of analog and digital peripherals, such as ADCs, DACs, timers, and serial communication interfaces (SPI, I2C, UART), which can be used to interface with sensors, actuators, and other devices.
  • Security: Security features include a hardware encryption module, which ensures secure data communication and storage.
  • Power Management: The MCU is designed with power efficiency in mind, featuring multiple power modes, including a deep sleep mode to conserve energy during periods of inactivity.

Applications

The NXP MKW36A512VFP4 microcontroller is suitable for a variety of applications, particularly those requiring wireless connectivity and low power consumption. It is ideal for:

  • Smart homes and building automation
  • Wearable devices and personal health monitoring
  • Industrial monitoring and control
  • Smart agriculture
  • Wireless sensor networks

Development Support

NXP provides comprehensive development support for the MKW36A512VFP4 with software development kits (SDKs), reference designs, and development boards to accelerate the design and development process. The MCU is also supported by NXP's MCUXpresso software and development environment, which includes tools for code development, debugging, and profiling, simplifying the path from prototype to production.

You May Also Be Interested in

Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1338 $72.4014
6+ $19.8021 $118.8126
8+ $19.1833 $153.4664
11+ $18.5645 $204.2095
14+ $17.9456 $251.2384
19+ $16.0892 $305.6948
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 306 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess