EN
  • EN
  • DE

MAX14730EWL+T

Part No MAX14730EWL+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RF RECEIVER 315MHZ/433MHZ 15WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications General Purpose
Current - Receiving 250mA
Voltage - Supply 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 15-WFBGA, WLBGA
Supplier Device Package 15-WLP (1.57x2.14)
Base Product Number MAX147
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074913-MAX14730EWL+T
Ultra Librarian 3D Model Ultra Librarian MAX14730EWL+T CAD Model

Description

Maxim Integrated MAX14730EWL+T Power Management IC

The Maxim Integrated MAX14730EWL+T is a versatile power management integrated circuit (PMIC) designed to cater to the needs of compact and power-efficient applications. This advanced PMIC is an ideal solution for designers looking to optimize power consumption and extend the battery life of their portable and wearable devices.

Key Features

  • High Efficiency: The MAX14730EWL+T is engineered to deliver high-efficiency power conversion, which is crucial for battery-operated devices, ensuring minimal energy is wasted during the power regulation process.
  • Multiple Output Channels: It features multiple output channels, each of which can be independently controlled and configured to meet the specific power requirements of various subsystems within the device.
  • Programmable Voltage Levels: The output voltage levels are programmable, giving designers the flexibility to fine-tune the power supply according to the needs of the application.
  • Compact Form Factor: With its small package size, the MAX14730EWL+T saves valuable board space, making it an excellent choice for space-constrained designs such as wearables and Internet of Things (IoT) devices.
  • Integrated Battery Charger: This PMIC includes an integrated battery charger with smart power management features to safely and efficiently charge the battery while managing the power distribution to the system.
  • Low Quiescent Current: It boasts a low quiescent current that reduces standby power consumption, thereby prolonging the battery life when the device is not in active use.

Applications

  • Wearable Electronics
  • Portable Medical Devices
  • Smart Watches
  • Fitness Trackers
  • Wireless Headsets
  • IoT Devices

The Maxim Integrated MAX14730EWL+T is a powerful and flexible solution for modern electronic designs, combining high efficiency, multiple power outputs, and a compact footprint. Its integrated features and programmable options make it a go-to choice for designers looking to create sophisticated, battery-powered devices without compromising on performance or size.

Whether you are developing the next generation of wearable technology or innovative portable gadgets, the MAX14730EWL+T provides the reliability and functionality needed to power your designs into the future.

You May Also Be Interested in

U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $5.7113
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess