EN
  • EN
  • DE

BQ2057TTSTR

Part No BQ2057TTSTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2CELL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Current
Battery Pack Voltage 8.2V
Voltage - Supply (Max) 15V
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number BQ2057
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571359-BQ2057TTSTR
Ultra Librarian 3D Model Ultra Librarian BQ2057TTSTR CAD Model

Description

The BQ2057TTSTR is a cutting-edge charging solution from Texas Instruments, designed to cater to the modern needs of power management in portable devices. This advanced linear battery charger is tailored for single-cell Li-ion and Lithium-Polymer batteries, which are commonly found in a vast array of portable electronics such as smartphones, tablets, and other handheld devices.

The BQ2057TTSTR stands out with its compact SMD (Surface-Mount Device) package, specifically in a TSOT-23 form factor, which makes it an ideal choice for space-constrained applications. Its small footprint allows designers to incorporate the charger into their designs without having to compromise on space or efficiency.

Key Features

  • Charge Management: This device offers precise charge management, ensuring that batteries are charged safely and efficiently. It employs a constant-current/constant-voltage algorithm with thermal regulation to maximize charge rate without the risk of overheating.
  • High Accuracy: The BQ2057TTSTR provides high-accuracy voltage regulation, which helps maintain the longevity and reliability of the battery by preventing overcharging.
  • Automatic Pre-Charge Conditioning: To safeguard battery life, the device includes an automatic pre-charge conditioning feature that gently charges deeply discharged cells before delivering the full charge.
  • Status Indication: It also includes a status output that indicates charge progress, completion, and fault conditions, which is essential for user interfaces and system monitoring.

Applications

The versatility of the BQ2057TTSTR makes it suitable for a wide range of applications. It is particularly useful in portable consumer electronics, such as digital cameras, portable media players, and Bluetooth headsets. Furthermore, its robust charging algorithm makes it a reliable choice for medical and safety equipment where consistent and safe charging is paramount.

Conclusion

In conclusion, the BQ2057TTSTR from Texas Instruments is a sophisticated and reliable charging solution that offers both performance and convenience. Its integration of advanced features in a compact package ensures that it meets the demands of the latest portable devices, while also providing the flexibility needed for innovative design.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4451 $51.6765
36+ $2.8268 $101.7648
55+ $2.7384 $150.6120
76+ $2.6501 $201.4076
98+ $2.5618 $251.0564
131+ $2.2968 $300.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,790 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess